The KP Performance KP-600SPOMNI-3-NF 5G Omnidirectional Black Antenna is a high performance, compact and lightweight antenna with same day shipping. This omnidirectional antenna is designed for the 600 MHz to 2700 MHz bands and is IP67 rated for tough weather. It features a brass N Type female connector. The N female connector allows it to be mounted to a radio or terminal with a coaxial jumper and provides flexibility of mounting location. The KP-600SPOMNI-3-NF from KP Performance is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 4G, 5G, LTE and other sub 6 GHz Cellular bands in both private and public networks.
5G high performance black omnidirectional KP-600SPOMNI-3-NF is a rigid antenna providing broad coverage and 0 to 3.5 dBi gain. It is suitable as for any network using sub 6 GHz 5G bands including 600, 700, 800, 850, 900, 1800, 1900, 2100, 2300 and 2600 MHz bands. The KP-600SPOMNI-3-NF is painted black to blend in with industrial backgrounds.
KP’s 5G Cellular antennas, just like our wide selection of superior quality antennas, ship same day. Contact our knowledgeable and friendly KP Performance technical support and sales staff for your answers on our antennas.
Features:
| KP Performance Antennas | |
|---|---|
| Product Category | Antennas |
| Product Number | KP-600SPOMNI-3-NF |
| Product Name | 615 MHz-960 MHz, 1710 MHz-2700 MHz 5G V-pol Black Omni Antenna 3.5 dBi IP67 Outdoor Rated Type N Female Connector |
| Applications | Basestation |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 615.0 to 2.7 MHz |
| Gain | 0.0 to 3.5 dB |
Vertical