KP Performance Antennas 65 Degree Sector Antenna ProLine KPP-2SX4-65

Description
This ProLine Dual Band Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. These dual frequency sectors combine two individual radiating systems within a single rugged random. This unique arrangement allows complete dual-spectrum coverage while reducing leased space on the tower and installation costs. The KPP-2S5SX8-65 is a 65 Degree dual band sector antenna operating from 2.3 GHz to 2.7 GHz and 4.9 GHz to 6.4 GHz. This antenna features gain performance of 17 dBi and 16.8 dBi respectively, 8 ports and ±45° slant polarization with excellent front-to-back of 33 dB and 35 dB. Features Stable performance over wide bandwidths with flat gain Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back Ultra-wide bandwidths for world-wide markets Upper side lobe suppression reduces inter-cell interference Null fill improves coverage near the tower Side-lobe mitigation and improved front-to-back performance help reject interference Integrated hoisting hook for added safety and convenient installation Heavy-duty aluminum brackets with powder coated steel hardware Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Mounts to any size mast from 0.75" to 4.5"
Datasheet
Description
This ProLine Dual Band Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. These dual frequency sectors combine two individual radiating systems within a single rugged random. This unique arrangement allows complete dual-spectrum coverage while reducing leased space on the tower and installation costs. The KPP-2S5SX8-65 is a 65 Degree dual band sector antenna operating from 2.3 GHz to 2.7 GHz and 4.9 GHz to 6.4 GHz. This antenna features gain performance of 17 dBi and 16.8 dBi respectively, 8 ports and ±45° slant polarization with excellent front-to-back of 33 dB and 35 dB. Features Stable performance over wide bandwidths with flat gain Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back Ultra-wide bandwidths for world-wide markets Upper side lobe suppression reduces inter-cell interference Null fill improves coverage near the tower Side-lobe mitigation and improved front-to-back performance help reject interference Integrated hoisting hook for added safety and convenient installation Heavy-duty aluminum brackets with powder coated steel hardware Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Mounts to any size mast from 0.75" to 4.5"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 Degree Sector Antenna - ProLine KPP-2SX4-65 - KP Performance Antennas
Edmonton, Alberta, Canada
65 Degree Sector Antenna
ProLine KPP-2SX4-65
65 Degree Sector Antenna ProLine KPP-2SX4-65
This ProLine Dual Band Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. These dual frequency sectors combine two individual radiating systems within a single rugged random. This unique arrangement allows complete dual-spectrum coverage while reducing leased space on the tower and installation costs. The KPP-2S5SX8-65 is a 65 Degree dual band sector antenna operating from 2.3 GHz to 2.7 GHz and 4.9 GHz to 6.4 GHz. This antenna features gain performance of 17 dBi and 16.8 dBi respectively, 8 ports and ±45° slant polarization with excellent front-to-back of 33 dB and 35 dB. Features Stable performance over wide bandwidths with flat gain Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back Ultra-wide bandwidths for world-wide markets Upper side lobe suppression reduces inter-cell interference Null fill improves coverage near the tower Side-lobe mitigation and improved front-to-back performance help reject interference Integrated hoisting hook for added safety and convenient installation Heavy-duty aluminum brackets with powder coated steel hardware Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Mounts to any size mast from 0.75" to 4.5"

This ProLine Dual Band Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. These dual frequency sectors combine two individual radiating systems within a single rugged random. This unique arrangement allows complete dual-spectrum coverage while reducing leased space on the tower and installation costs.

The KPP-2S5SX8-65 is a 65 Degree dual band sector antenna operating from 2.3 GHz to 2.7 GHz and 4.9 GHz to 6.4 GHz. This antenna features gain performance of 17 dBi and 16.8 dBi respectively, 8 ports and ±45° slant polarization with excellent front-to-back of 33 dB and 35 dB.

Features

  • Stable performance over wide bandwidths with flat gain
  • Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back
  • Ultra-wide bandwidths for world-wide markets
  • Upper side lobe suppression reduces inter-cell interference
  • Null fill improves coverage near the tower
  • Side-lobe mitigation and improved front-to-back performance help reject interference
  • Integrated hoisting hook for added safety and convenient installation
  • Heavy-duty aluminum brackets with powder coated steel hardware
  • Universal radio bracket with quick-release slot/clip design is compatible with many AP radios
  • Mounts to any size mast from 0.75" to 4.5"
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number ProLine KPP-2SX4-65
Product Name 65 Degree Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 2300.0 to 2700.0 MHz
Gain 17.2 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Multi-Band Antennas - 1408065 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details