KP Performance Antennas 0.9M | 3 Ft High Performance Parabolic Antenna, Dual Polarized, N-Type, 10.7-11.7 GHz, Ubiquiti Airfiber® 11FX KP-11PDFX-3

Description
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications. The KP-11PDFX-3 is a 3-foot, 39 dBi parabolic antenna operating from 10.7 GHz to 11.7 GHz. This high performance ETSI Class 3, FCC Cat A antenna includes a Ubiquiti airFiber® 11FX mounting kit and comes preassembled from the factory. This parabolic antenna also features dual polarization and boasts excellent front-to-back of 62 dB. Features Stable gain over ultra-wide bandwidth of 10.7 GHz - 11.7 GHz Comes preassembled from the factory for quickest time to tower Includes radome ensuring robust and reliable performance under the most challenging condition Optimized F/B & side-lobe suppression minimizes interference Includes Ubiquiti airFiber® 11FX mounting kit Installs in minutes to reduce service calls and installation time Heavy-duty bracket with fine elevation and azimuth adjustment Heavy-duty hardware survives 250Km/h wind speeds
Datasheet
Description
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications. The KP-11PDFX-3 is a 3-foot, 39 dBi parabolic antenna operating from 10.7 GHz to 11.7 GHz. This high performance ETSI Class 3, FCC Cat A antenna includes a Ubiquiti airFiber® 11FX mounting kit and comes preassembled from the factory. This parabolic antenna also features dual polarization and boasts excellent front-to-back of 62 dB. Features Stable gain over ultra-wide bandwidth of 10.7 GHz - 11.7 GHz Comes preassembled from the factory for quickest time to tower Includes radome ensuring robust and reliable performance under the most challenging condition Optimized F/B & side-lobe suppression minimizes interference Includes Ubiquiti airFiber® 11FX mounting kit Installs in minutes to reduce service calls and installation time Heavy-duty bracket with fine elevation and azimuth adjustment Heavy-duty hardware survives 250Km/h wind speeds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9M | 3 Ft High Performance Parabolic Antenna, Dual Polarized, N-Type, 10.7-11.7 GHz, Ubiquiti Airfiber® 11FX - KP-11PDFX-3 - KP Performance Antennas
Edmonton, Alberta, Canada
0.9M | 3 Ft High Performance Parabolic Antenna, Dual Polarized, N-Type, 10.7-11.7 GHz, Ubiquiti Airfiber® 11FX
KP-11PDFX-3
0.9M | 3 Ft High Performance Parabolic Antenna, Dual Polarized, N-Type, 10.7-11.7 GHz, Ubiquiti Airfiber® 11FX KP-11PDFX-3
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications. The KP-11PDFX-3 is a 3-foot, 39 dBi parabolic antenna operating from 10.7 GHz to 11.7 GHz. This high performance ETSI Class 3, FCC Cat A antenna includes a Ubiquiti airFiber® 11FX mounting kit and comes preassembled from the factory. This parabolic antenna also features dual polarization and boasts excellent front-to-back of 62 dB. Features Stable gain over ultra-wide bandwidth of 10.7 GHz - 11.7 GHz Comes preassembled from the factory for quickest time to tower Includes radome ensuring robust and reliable performance under the most challenging condition Optimized F/B & side-lobe suppression minimizes interference Includes Ubiquiti airFiber® 11FX mounting kit Installs in minutes to reduce service calls and installation time Heavy-duty bracket with fine elevation and azimuth adjustment Heavy-duty hardware survives 250Km/h wind speeds

This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications.

The KP-11PDFX-3 is a 3-foot, 39 dBi parabolic antenna operating from 10.7 GHz to 11.7 GHz. This high performance ETSI Class 3, FCC Cat A antenna includes a Ubiquiti airFiber® 11FX mounting kit and comes preassembled from the factory. This parabolic antenna also features dual polarization and boasts excellent front-to-back of 62 dB.

Features

  • Stable gain over ultra-wide bandwidth of 10.7 GHz - 11.7 GHz
  • Comes preassembled from the factory for quickest time to tower
  • Includes radome ensuring robust and reliable performance under the most challenging condition
  • Optimized F/B & side-lobe suppression minimizes interference
  • Includes Ubiquiti airFiber® 11FX mounting kit
  • Installs in minutes to reduce service calls and installation time
  • Heavy-duty bracket with fine elevation and azimuth adjustment
  • Heavy-duty hardware survives 250Km/h wind speeds
Supplier's Site Datasheet
0.9M | 3 Ft High Performance Parabolic Antenna, Dual Polarized, N-Type, 10.7-11.7 GHz, Ubiquiti Airfiber® 11FX - KP-11PDFX-3 - KP Performance Antennas
Edmonton, Alberta, Canada
0.9M | 3 Ft High Performance Parabolic Antenna, Dual Polarized, N-Type, 10.7-11.7 GHz, Ubiquiti Airfiber® 11FX
KP-11PDFX-3
0.9M | 3 Ft High Performance Parabolic Antenna, Dual Polarized, N-Type, 10.7-11.7 GHz, Ubiquiti Airfiber® 11FX KP-11PDFX-3
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications. The KP-11PDFX-3 is a 3-foot, 39 dBi parabolic antenna operating from 10.7 GHz to 11.7 GHz. This high performance ETSI Class 3, FCC Cat A antenna includes a Ubiquiti airFiber® 11FX mounting kit and comes preassembled from the factory. This parabolic antenna also features dual polarization and boasts excellent front-to-back of 62 dB. Features Stable gain over ultra-wide bandwidth of 10.7 GHz - 11.7 GHz Comes preassembled from the factory for quickest time to tower Includes radome ensuring robust and reliable performance under the most challenging condition Optimized F/B & side-lobe suppression minimizes interference Includes Ubiquiti airFiber® 11FX mounting kit Installs in minutes to reduce service calls and installation time Heavy-duty bracket with fine elevation and azimuth adjustment Heavy-duty hardware survives 250Km/h wind speeds

This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications.

The KP-11PDFX-3 is a 3-foot, 39 dBi parabolic antenna operating from 10.7 GHz to 11.7 GHz. This high performance ETSI Class 3, FCC Cat A antenna includes a Ubiquiti airFiber® 11FX mounting kit and comes preassembled from the factory. This parabolic antenna also features dual polarization and boasts excellent front-to-back of 62 dB.

Features

  • Stable gain over ultra-wide bandwidth of 10.7 GHz - 11.7 GHz
  • Comes preassembled from the factory for quickest time to tower
  • Includes radome ensuring robust and reliable performance under the most challenging condition
  • Optimized F/B & side-lobe suppression minimizes interference
  • Includes Ubiquiti airFiber® 11FX mounting kit
  • Installs in minutes to reduce service calls and installation time
  • Heavy-duty bracket with fine elevation and azimuth adjustment
  • Heavy-duty hardware survives 250Km/h wind speeds
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas KP Performance Antennas
Product Category Antennas Antennas
Product Number KP-11PDFX-3 KP-11PDFX-3
Product Name 0.9M | 3 Ft High Performance Parabolic Antenna, Dual Polarized, N-Type, 10.7-11.7 GHz, Ubiquiti Airfiber® 11FX 0.9M | 3 Ft High Performance Parabolic Antenna, Dual Polarized, N-Type, 10.7-11.7 GHz, Ubiquiti Airfiber® 11FX
Applications Modem or Wireless Network; HighFrequency HighFrequency
Primary Frequency Range 10700.0 to 11700.0 MHz 10700.0 to 11700.0 MHz
Gain 39 dB 39 dB
VSWR 1.5 to 1.8 :1 1.5 to 1.8 :1
Form Factor / Mounting External; Stationary External; Stationary
Unlock Full Specs
to access all available technical data

Similar Products

868MHz 2.5dBi Rubber Duck Antenna With SMA Male St. Connector - ET-8682.5R-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 2.5 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2391433 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 700.0 to ? MHz
Gain 2.5 dB
View Details
RF Antennas - NN01-055 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details