The KP-25-8PFP-6-NF, 8x8 MIMO Wi-Fi 6 Flat Panel Antenna is a high-performance directional antenna designed for the 2400 MHz to 5800 MHz bands and is available to ship same day. It is a UV protected, outdoor rated antenna with 60 degree horizontal half power beamwidth. It features 8 (eight) pigtails terminated with Type N Female connectors for 8x8 MIMO applications. The KP Performance KP-25-8PFP-6-NF is ideally suited for Wi-Fi Hotspots (IEEE 802.11ax/ac/n/b/g) as well as IoT, Zigbee and Bluetooth.
The high performance flat panel KP-25-8PFP-6-NF from KP Performance is a rugged antenna providing broad coverage, increased network capacity, low latency and 6 dBi gain. This 8 port N Type Female flat panel directional antenna is suitable for commercial radios and access points in public and private networks that are equipped with N Male connectors. The KP-25-8PFP-6-NF supports 2.4 and 5 GHz bands.
The KP-25-8PFP-6-NF 60 degree, Wi-Fi 6 flat panel antenna with 8 N Type Female connectors ships same day. Contact the KP Performance friendly and knowledgeable staff for your answers on any of our antennas.
| KP Performance Antennas | |
|---|---|
| Product Category | Antennas |
| Product Number | KP-25-8PFP-6-NF |
| Product Name | 2.4 GHz to 2.5 GHz + 5.1 GHz to 5.8 GHz, 6 dBi, 8x8 MIMO Flat Panel Antenna, 8 port with N Female Connector |
| Applications | Modem or Wireless Network |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical |
| Primary Frequency Range | 2400.0 to 5850.0 MHz |
| Gain | 6 dB |
Vertical