KP Performance Antennas Dual Pol H/V 120 Degree Sector Antenna KPPA-5GHZDP120S-PMP

Description
The KPPA-5GHZDP120S-PMP is a 5 GHz 16.3 dBi dual polarized H/V 120 degree sector antenna with an integrated Cambium PMP radio mounting bracket. This 5 GHz sector antenna is specifically designed for customers deploying H/V polarized radios. This sector antenna has a mounting bracket on the back specially designed for mounting a Cambium PMP radio. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 5 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors.
Datasheet
Description
The KPPA-5GHZDP120S-PMP is a 5 GHz 16.3 dBi dual polarized H/V 120 degree sector antenna with an integrated Cambium PMP radio mounting bracket. This 5 GHz sector antenna is specifically designed for customers deploying H/V polarized radios. This sector antenna has a mounting bracket on the back specially designed for mounting a Cambium PMP radio. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 5 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Pol H/V 120 Degree Sector Antenna - KPPA-5GHZDP120S-PMP - KP Performance Antennas
Edmonton, Alberta, Canada
Dual Pol H/V 120 Degree Sector Antenna
KPPA-5GHZDP120S-PMP
Dual Pol H/V 120 Degree Sector Antenna KPPA-5GHZDP120S-PMP
The KPPA-5GHZDP120S-PMP is a 5 GHz 16.3 dBi dual polarized H/V 120 degree sector antenna with an integrated Cambium PMP radio mounting bracket. This 5 GHz sector antenna is specifically designed for customers deploying H/V polarized radios. This sector antenna has a mounting bracket on the back specially designed for mounting a Cambium PMP radio. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 5 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors.

The KPPA-5GHZDP120S-PMP is a 5 GHz 16.3 dBi dual polarized H/V 120 degree sector antenna with an integrated Cambium PMP radio mounting bracket. This 5 GHz sector antenna is specifically designed for customers deploying H/V polarized radios. This sector antenna has a mounting bracket on the back specially designed for mounting a Cambium PMP radio.
These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 5 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors.

Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KPPA-5GHZDP120S-PMP
Product Name Dual Pol H/V 120 Degree Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 5000.0 MHz
Gain 16.3 dB
VSWR 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF Antennas - 2115-NN02-250TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.2000 to 3.3 dB
View Details
2 suppliers
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details