KP Performance Antennas 65 Degree Sector Antenna ProLine KPP-5SX8-65

Description
This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KPP-5SX8-65 is a 65 Degree, 17.5 dBi sector antenna operating from 4.9 GHz to 6.4 GHz. This 4x4 MIMO antenna features 8 ports and ±45° slant polarization with excellent front-to-back of 38 dB. Features Stable performance over wide bandwidths with flat gain 4x4 MIMO capacity Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back Ultra-wide bandwidths for world-wide markets Upper side lobe suppression reduces inter-cell interference Null fill improves coverage near the tower Side-lobe mitigation and improved front-to-back performance help reject interference Integrated hoisting hook for added safety and convenient installation Heavy-duty aluminum brackets with powder coated steel hardware Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Mounts to any size mast from 0.75" to 4.5"
Datasheet
Description
This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KPP-5SX8-65 is a 65 Degree, 17.5 dBi sector antenna operating from 4.9 GHz to 6.4 GHz. This 4x4 MIMO antenna features 8 ports and ±45° slant polarization with excellent front-to-back of 38 dB. Features Stable performance over wide bandwidths with flat gain 4x4 MIMO capacity Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back Ultra-wide bandwidths for world-wide markets Upper side lobe suppression reduces inter-cell interference Null fill improves coverage near the tower Side-lobe mitigation and improved front-to-back performance help reject interference Integrated hoisting hook for added safety and convenient installation Heavy-duty aluminum brackets with powder coated steel hardware Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Mounts to any size mast from 0.75" to 4.5"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 Degree Sector Antenna - ProLine KPP-5SX8-65 - KP Performance Antennas
Edmonton, Alberta, Canada
65 Degree Sector Antenna
ProLine KPP-5SX8-65
65 Degree Sector Antenna ProLine KPP-5SX8-65
This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KPP-5SX8-65 is a 65 Degree, 17.5 dBi sector antenna operating from 4.9 GHz to 6.4 GHz. This 4x4 MIMO antenna features 8 ports and ±45° slant polarization with excellent front-to-back of 38 dB. Features Stable performance over wide bandwidths with flat gain 4x4 MIMO capacity Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back Ultra-wide bandwidths for world-wide markets Upper side lobe suppression reduces inter-cell interference Null fill improves coverage near the tower Side-lobe mitigation and improved front-to-back performance help reject interference Integrated hoisting hook for added safety and convenient installation Heavy-duty aluminum brackets with powder coated steel hardware Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Mounts to any size mast from 0.75" to 4.5"

This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference.

The KPP-5SX8-65 is a 65 Degree, 17.5 dBi sector antenna operating from 4.9 GHz to 6.4 GHz. This 4x4 MIMO antenna features 8 ports and ±45° slant polarization with excellent front-to-back of 38 dB.

Features

  • Stable performance over wide bandwidths with flat gain
  • 4x4 MIMO capacity
  • Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back
  • Ultra-wide bandwidths for world-wide markets
  • Upper side lobe suppression reduces inter-cell interference
  • Null fill improves coverage near the tower
  • Side-lobe mitigation and improved front-to-back performance help reject interference
  • Integrated hoisting hook for added safety and convenient installation
  • Heavy-duty aluminum brackets with powder coated steel hardware
  • Universal radio bracket with quick-release slot/clip design is compatible with many AP radios
  • Mounts to any size mast from 0.75" to 4.5"
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number ProLine KPP-5SX8-65
Product Name 65 Degree Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 4900.0 to 6400.0 MHz
Gain 17.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

GPS L1 Active Ceramic Patch Antenna With 1.13mm Cable (L-10cm) + UFL (8*8*4mm) - ET-GPL1-5L10C-U8 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers