KP Performance Antennas 65 Degree Sector Antenna KP-TWVP65S-12

Description
The KP Performance KP-TWVP65S-12 is a 470 MHz to 698 MHz, Vertically Polarized, 65-degree sector antenna designed for TV White Space (TVWS) applications. The 65 degree beam width provides optimized coverage area with improved capability of propagating through dense foliage and obstructions. The KP-TWVP65S-12 features 12 dBi of gain and operates from 470 MHz to 698 MHz. Features 470 MHz to 698 MHz single vertically polarized TVWS sector antenna 12 dBi gain, 65 degree beam width 1x Type N female connectors Heavy duty mounting brackets & small footprint Built-in GPS Antenna (1x TNC Connector) Direct mount for Redline Ellipse radios
Datasheet
Description
The KP Performance KP-TWVP65S-12 is a 470 MHz to 698 MHz, Vertically Polarized, 65-degree sector antenna designed for TV White Space (TVWS) applications. The 65 degree beam width provides optimized coverage area with improved capability of propagating through dense foliage and obstructions. The KP-TWVP65S-12 features 12 dBi of gain and operates from 470 MHz to 698 MHz. Features 470 MHz to 698 MHz single vertically polarized TVWS sector antenna 12 dBi gain, 65 degree beam width 1x Type N female connectors Heavy duty mounting brackets & small footprint Built-in GPS Antenna (1x TNC Connector) Direct mount for Redline Ellipse radios
Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 Degree Sector Antenna - KP-TWVP65S-12 - KP Performance Antennas
Edmonton, Alberta, Canada
65 Degree Sector Antenna
KP-TWVP65S-12
65 Degree Sector Antenna KP-TWVP65S-12
The KP Performance KP-TWVP65S-12 is a 470 MHz to 698 MHz, Vertically Polarized, 65-degree sector antenna designed for TV White Space (TVWS) applications. The 65 degree beam width provides optimized coverage area with improved capability of propagating through dense foliage and obstructions. The KP-TWVP65S-12 features 12 dBi of gain and operates from 470 MHz to 698 MHz. Features 470 MHz to 698 MHz single vertically polarized TVWS sector antenna 12 dBi gain, 65 degree beam width 1x Type N female connectors Heavy duty mounting brackets & small footprint Built-in GPS Antenna (1x TNC Connector) Direct mount for Redline Ellipse radios

The KP Performance KP-TWVP65S-12 is a 470 MHz to 698 MHz, Vertically Polarized, 65-degree sector antenna designed for TV White Space (TVWS) applications. The 65 degree beam width provides optimized coverage area with improved capability of propagating through dense foliage and obstructions. The KP-TWVP65S-12 features 12 dBi of gain and operates from 470 MHz to 698 MHz.

Features

  • 470 MHz to 698 MHz single vertically polarized TVWS sector antenna
  • 12 dBi gain, 65 degree beam width
  • 1x Type N female connectors
  • Heavy duty mounting brackets & small footprint
  • Built-in GPS Antenna (1x TNC Connector)
  • Direct mount for Redline Ellipse radios
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-TWVP65S-12
Product Name 65 Degree Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 470.0 to 698.0 MHz
Gain 12 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details