The KP Performance KP-24-SPOMA12-8-NF omnidirectional antenna is a very compact yet high performance antenna designed for the 2.4GHz ISM band. It is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g, 802.11n, and 802.11ax wireless LANs, IoT, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired.
The KP-24-SPOMA12-8-NF omnidirectional antennas construction features a fiberglass radome for durability and aesthetics. It is equipped with a 12" pigtail connectorized with an N-female. This enables it to be directly connected to a radio without a separate cable.
Its mounting system features a heavy-duty extruded aluminum bracket and stainless steel U-Bolt for superior strength. In addition to shipping the same day, our 2.4 GHz omnidirectional antennas are high-quality components backed by expert technical support and sales personnel.
| KP Performance Antennas | |
|---|---|
| Product Category | Antennas |
| Product Number | KP-24-SPOMA12-8-NF |
| Product Name | 2.4 GHz, 8 dBi, Omni Antenna with 12 inch N-Female Connector |
| Applications | Modem or Wireless Network |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 2400.0 to 2500.0 MHz |
| Gain | 8 dB |