KP Performance Antennas Dual Pol H/V Omni with Radio Case KPPA-3GHZ-DPOMA-WC-2

Description
The KPPA-3GHZ-DPOMA-WC-2 is a 3 GHz 13 dBi dual polarized H/V Omni antenna with an integrated Cambium ePMP radio case (also fits UBNT radios nicely). Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost of putting up 3, 4 or more radios and sectors. If you only require a radius of 5 to 6 miles, the KPPA-3GHZ-DPOMA-WC-2 omni antenna may be the solution you are looking for. This omni antenna utilizes dual polarized H/V and works well with the Cambium ePMP-series equipment as well as UBNT radios. This Omni antenna is equipped with a versatile pipe-to-pipe style mount. These dual pol H/V omnis will provide you a very consistent pattern with no null zones. Features Metal case protects your RF connections Out performs our competitors by 1 to 3 dBi Will not require a RF shield if using a UBNT radio. Functional easy-to-install mounting bracket Flexible LMR 200 cables provided Stainless steel hardware Cost effective all-in-one Omni Antenna solution with radio casing attached NOTE: Radio case can be taken off by removing 4 small screws. Case will fit Cambium ePMP or Ubiquiti Rocket Radio
Datasheet
Description
The KPPA-3GHZ-DPOMA-WC-2 is a 3 GHz 13 dBi dual polarized H/V Omni antenna with an integrated Cambium ePMP radio case (also fits UBNT radios nicely). Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost of putting up 3, 4 or more radios and sectors. If you only require a radius of 5 to 6 miles, the KPPA-3GHZ-DPOMA-WC-2 omni antenna may be the solution you are looking for. This omni antenna utilizes dual polarized H/V and works well with the Cambium ePMP-series equipment as well as UBNT radios. This Omni antenna is equipped with a versatile pipe-to-pipe style mount. These dual pol H/V omnis will provide you a very consistent pattern with no null zones. Features Metal case protects your RF connections Out performs our competitors by 1 to 3 dBi Will not require a RF shield if using a UBNT radio. Functional easy-to-install mounting bracket Flexible LMR 200 cables provided Stainless steel hardware Cost effective all-in-one Omni Antenna solution with radio casing attached NOTE: Radio case can be taken off by removing 4 small screws. Case will fit Cambium ePMP or Ubiquiti Rocket Radio
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Pol H/V Omni with Radio Case - KPPA-3GHZ-DPOMA-WC-2 - KP Performance Antennas
Edmonton, Alberta, Canada
Dual Pol H/V Omni with Radio Case
KPPA-3GHZ-DPOMA-WC-2
Dual Pol H/V Omni with Radio Case KPPA-3GHZ-DPOMA-WC-2
The KPPA-3GHZ-DPOMA-WC-2 is a 3 GHz 13 dBi dual polarized H/V Omni antenna with an integrated Cambium ePMP radio case (also fits UBNT radios nicely). Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost of putting up 3, 4 or more radios and sectors. If you only require a radius of 5 to 6 miles, the KPPA-3GHZ-DPOMA-WC-2 omni antenna may be the solution you are looking for. This omni antenna utilizes dual polarized H/V and works well with the Cambium ePMP-series equipment as well as UBNT radios. This Omni antenna is equipped with a versatile pipe-to-pipe style mount. These dual pol H/V omnis will provide you a very consistent pattern with no null zones. Features Metal case protects your RF connections Out performs our competitors by 1 to 3 dBi Will not require a RF shield if using a UBNT radio. Functional easy-to-install mounting bracket Flexible LMR 200 cables provided Stainless steel hardware Cost effective all-in-one Omni Antenna solution with radio casing attached NOTE: Radio case can be taken off by removing 4 small screws. Case will fit Cambium ePMP or Ubiquiti Rocket Radio

The KPPA-3GHZ-DPOMA-WC-2 is a 3 GHz 13 dBi dual polarized H/V Omni antenna with an integrated Cambium ePMP radio case (also fits UBNT radios nicely). Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost of putting up 3, 4 or more radios and sectors.
If you only require a radius of 5 to 6 miles, the KPPA-3GHZ-DPOMA-WC-2 omni antenna may be the solution you are looking for. This omni antenna utilizes dual polarized H/V and works well with the Cambium ePMP-series equipment as well as UBNT radios. This Omni antenna is equipped with a versatile pipe-to-pipe style mount. These dual pol H/V omnis will provide you a very consistent pattern with no null zones.

Features

  • Metal case protects your RF connections
  • Out performs our competitors by 1 to 3 dBi
  • Will not require a RF shield if using a UBNT radio.
  • Functional easy-to-install mounting bracket
  • Flexible LMR 200 cables provided
  • Stainless steel hardware
  • Cost effective all-in-one Omni Antenna solution with radio casing attached

NOTE: Radio case can be taken off by removing 4 small screws. Case will fit Cambium ePMP or Ubiquiti Rocket Radio

Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KPPA-3GHZ-DPOMA-WC-2
Product Name Dual Pol H/V Omni with Radio Case
Pattern Type Omni directional
Primary Frequency Range 3000.0 MHz
Gain 13 dB
VSWR 2 :1
Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
GPS/GLONASS L1+L2 Flexible PCB Antenna With 1.13mm Black Cable (L-10cm) + UFL Connector (25*14mm) - ET-FL12-5BL10C-UP38 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Rf Antenna - 875-NN02-220 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 2690.0 MHz
Technology Type Chip
View Details
4 suppliers