KP Performance Antennas https://www.kpperformance.com/Content/Images/Downloadables/Datasheets/KP-24-SPOMAFLEX-8-NM_datasheets_US.pdf KP-24-SPOMAFLEX-8-NM

Description
The KP Performance KP-24-SPOMAFLEX-8-NM is a high performance omni-directional elevated feed antenna designed for the 2.4 GHz ISM band with a flexible spring base. This compact and lightweight antenna is ideally suited for IEEE 802.11b and 802.11g, 802.11n, 802.11ax wireless LANs, IOT, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna features a co-linear stacked design with an elevated feed point. This allows the antenna to operate using a very small ground plane. Measuring 17.5" long, the omnidirectional KP-24-SPOMAFLEX-8-NM from KP Performance Antenna features an aesthetic black finish. It features a built-in shock spring and is designed with a standard N-Male connector that allows for ease of installation to similar N-Female mounting systems (mobile and fixed mounts). In addition to shipping the same day, our 2.4 GHz omnidirectional antennas are high-quality components backed by expert technical support and sales personnel.
Description
The KP Performance KP-24-SPOMAFLEX-8-NM is a high performance omni-directional elevated feed antenna designed for the 2.4 GHz ISM band with a flexible spring base. This compact and lightweight antenna is ideally suited for IEEE 802.11b and 802.11g, 802.11n, 802.11ax wireless LANs, IOT, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna features a co-linear stacked design with an elevated feed point. This allows the antenna to operate using a very small ground plane. Measuring 17.5" long, the omnidirectional KP-24-SPOMAFLEX-8-NM from KP Performance Antenna features an aesthetic black finish. It features a built-in shock spring and is designed with a standard N-Male connector that allows for ease of installation to similar N-Female mounting systems (mobile and fixed mounts). In addition to shipping the same day, our 2.4 GHz omnidirectional antennas are high-quality components backed by expert technical support and sales personnel.

Suppliers

Company
Product
Description
Supplier Links
https://www.kpperformance.com/Content/Images/Downloadables/Datasheets/KP-24-SPOMAFLEX-8-NM_datasheets_US.pdf - KP-24-SPOMAFLEX-8-NM - KP Performance Antennas
Edmonton, Alberta, Canada
https://www.kpperformance.com/Content/Images/Downloadables/Datasheets/KP-24-SPOMAFLEX-8-NM_datasheets_US.pdf
KP-24-SPOMAFLEX-8-NM
https://www.kpperformance.com/Content/Images/Downloadables/Datasheets/KP-24-SPOMAFLEX-8-NM_datasheets_US.pdf KP-24-SPOMAFLEX-8-NM
The KP Performance KP-24-SPOMAFLEX-8-NM is a high performance omni-directional elevated feed antenna designed for the 2.4 GHz ISM band with a flexible spring base. This compact and lightweight antenna is ideally suited for IEEE 802.11b and 802.11g, 802.11n, 802.11ax wireless LANs, IOT, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna features a co-linear stacked design with an elevated feed point. This allows the antenna to operate using a very small ground plane. Measuring 17.5" long, the omnidirectional KP-24-SPOMAFLEX-8-NM from KP Performance Antenna features an aesthetic black finish. It features a built-in shock spring and is designed with a standard N-Male connector that allows for ease of installation to similar N-Female mounting systems (mobile and fixed mounts). In addition to shipping the same day, our 2.4 GHz omnidirectional antennas are high-quality components backed by expert technical support and sales personnel.

The KP Performance KP-24-SPOMAFLEX-8-NM is a high performance omni-directional elevated feed antenna designed for the 2.4 GHz ISM band with a flexible spring base. This compact and lightweight antenna is ideally suited for IEEE 802.11b and 802.11g, 802.11n, 802.11ax wireless LANs, IOT, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna features a co-linear stacked design with an elevated feed point. This allows the antenna to operate using a very small ground plane.
Measuring 17.5" long, the omnidirectional KP-24-SPOMAFLEX-8-NM from KP Performance Antenna features an aesthetic black finish. It features a built-in shock spring and is designed with a standard N-Male connector that allows for ease of installation to similar N-Female mounting systems (mobile and fixed mounts). In addition to shipping the same day, our 2.4 GHz omnidirectional antennas are high-quality components backed by expert technical support and sales personnel.

Supplier's Site

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-24-SPOMAFLEX-8-NM
Product Name https://www.kpperformance.com/Content/Images/Downloadables/Datasheets/KP-24-SPOMAFLEX-8-NM_datasheets_US.pdf
Applications Modem or Wireless Network
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details