KP Performance Antennas Dual Band Omni Antenna KP-35DOMNI-HV

Description
The KP Performance KP-35DOMNI-HV dual-band (dual frequency) omni antenna operates in the 3.3 GHz to 3.8 GHz AND 5.15 GHz to 5.85 GHz frequency ranges in a single random with one mounting point. This 360° omnidirectional antenna is dual-band, enabling 2x2 MIMO in each band or 4x4 MIMO across bands with carrier aggregation. The central function of this omni antenna is as a base station antenna for 3 GHz and 5 GHz connectorized AP radios. Features include: Two frequencies in a single random enclosure with one mounting point 3300—3800 MHz & 5150—5850 MHz Gain of 11 dBi at 3GHz & 12 dBi at 5GHz Uniform 360° coverage UV resistant PVC IP55 rain and dust resistant Accommodates all 3GHz and 5GHz connectorized (Type-N) radios 55.1 inches tall Cables not included
Datasheet
Description
The KP Performance KP-35DOMNI-HV dual-band (dual frequency) omni antenna operates in the 3.3 GHz to 3.8 GHz AND 5.15 GHz to 5.85 GHz frequency ranges in a single random with one mounting point. This 360° omnidirectional antenna is dual-band, enabling 2x2 MIMO in each band or 4x4 MIMO across bands with carrier aggregation. The central function of this omni antenna is as a base station antenna for 3 GHz and 5 GHz connectorized AP radios. Features include: Two frequencies in a single random enclosure with one mounting point 3300—3800 MHz & 5150—5850 MHz Gain of 11 dBi at 3GHz & 12 dBi at 5GHz Uniform 360° coverage UV resistant PVC IP55 rain and dust resistant Accommodates all 3GHz and 5GHz connectorized (Type-N) radios 55.1 inches tall Cables not included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Band Omni Antenna - KP-35DOMNI-HV - KP Performance Antennas
Edmonton, Alberta, Canada
Dual Band Omni Antenna
KP-35DOMNI-HV
Dual Band Omni Antenna KP-35DOMNI-HV
The KP Performance KP-35DOMNI-HV dual-band (dual frequency) omni antenna operates in the 3.3 GHz to 3.8 GHz AND 5.15 GHz to 5.85 GHz frequency ranges in a single random with one mounting point. This 360° omnidirectional antenna is dual-band, enabling 2x2 MIMO in each band or 4x4 MIMO across bands with carrier aggregation. The central function of this omni antenna is as a base station antenna for 3 GHz and 5 GHz connectorized AP radios. Features include: Two frequencies in a single random enclosure with one mounting point 3300—3800 MHz & 5150—5850 MHz Gain of 11 dBi at 3GHz & 12 dBi at 5GHz Uniform 360° coverage UV resistant PVC IP55 rain and dust resistant Accommodates all 3GHz and 5GHz connectorized (Type-N) radios 55.1 inches tall Cables not included

The KP Performance KP-35DOMNI-HV dual-band (dual frequency) omni antenna operates in the 3.3 GHz to 3.8 GHz AND 5.15 GHz to 5.85 GHz frequency ranges in a single random with one mounting point. This 360° omnidirectional antenna is dual-band, enabling 2x2 MIMO in each band or 4x4 MIMO across bands with carrier aggregation.
The central function of this omni antenna is as a base station antenna for 3 GHz and 5 GHz connectorized AP radios.

Features include:

  • Two frequencies in a single random enclosure with one mounting point
  • 3300—3800 MHz & 5150—5850 MHz
  • Gain of 11 dBi at 3GHz & 12 dBi at 5GHz
  • Uniform 360° coverage
  • UV resistant PVC
  • IP55 rain and dust resistant
  • Accommodates all 3GHz and 5GHz connectorized (Type-N) radios
  • 55.1 inches tall
  • Cables not included
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-35DOMNI-HV
Product Name Dual Band Omni Antenna
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 3300.0 to 5850.0 MHz
Gain 11 to 12 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513164-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
8 suppliers
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers