KP Performance Antennas 5.15 GHz to 5.95 GHz, 4 Port, OMNI Antenna, 13 dBi, ePMP3K MU-MIMO Compatible, Kit with 4pcs of cables with boots KP-5OMNI-EPMP3K-KIT

Description
The KP Performance KP-5OMNI-EPMP3K-KIT is a 4-port, omni antenna that operates in the 5150-5950 MHz frequency band and is fully compatible with Cambium Networks’ ePMPTM 3000 Access Point hardware and software. The small 27" omni limits the tower footprint and provides 360° coverage with 13 dBi antenna gain, making it cost-effective solution in new markets or in small-cell applications that provide 360 degrees of service, about 2 to 5 five miles from the access point. Double throughput, meet increased traffic demand, and achieve consistent coverage with no null zones using the Cambium Networks’ ePMPTM 3000 Access Point and KP Performance KP-5OMNI-EPMP3K-KIT omni antenna. This omni antenna kit is equipped with a versatile pipe-to-pipe style mount and Integrated mounting bracket, cables and aluminum cover to simplify mounting of the ePMP 3000. Included in the kit are KP's 2 x Reverse Polarity SMA to N-Male LMR 195 Cable 8 inch with rubber boots (2 Pack). Features Optimized for 4x4 MU-MIMO’s full capabilities with Cambium Networks’ ePMP 3000 Integrated mounting bracket, cables and aluminum cover to simplify mounting of the ePMP 3000. Aluminum cover protects the cables and connectors from wildlife and harsh environments 27” Omni antenna limits tower footprint and provides 360° coverage Covers the 5.15 GHz to 5.95 GHz operating frequency with 13dBi gain Includes 4 x Reverse Polarity SMA to N-Male LMR 195 6 Inch Cables with protective rubber boots UV-resistant ABS radome and powder-coated hardware
Datasheet
Description
The KP Performance KP-5OMNI-EPMP3K-KIT is a 4-port, omni antenna that operates in the 5150-5950 MHz frequency band and is fully compatible with Cambium Networks’ ePMPTM 3000 Access Point hardware and software. The small 27" omni limits the tower footprint and provides 360° coverage with 13 dBi antenna gain, making it cost-effective solution in new markets or in small-cell applications that provide 360 degrees of service, about 2 to 5 five miles from the access point. Double throughput, meet increased traffic demand, and achieve consistent coverage with no null zones using the Cambium Networks’ ePMPTM 3000 Access Point and KP Performance KP-5OMNI-EPMP3K-KIT omni antenna. This omni antenna kit is equipped with a versatile pipe-to-pipe style mount and Integrated mounting bracket, cables and aluminum cover to simplify mounting of the ePMP 3000. Included in the kit are KP's 2 x Reverse Polarity SMA to N-Male LMR 195 Cable 8 inch with rubber boots (2 Pack). Features Optimized for 4x4 MU-MIMO’s full capabilities with Cambium Networks’ ePMP 3000 Integrated mounting bracket, cables and aluminum cover to simplify mounting of the ePMP 3000. Aluminum cover protects the cables and connectors from wildlife and harsh environments 27” Omni antenna limits tower footprint and provides 360° coverage Covers the 5.15 GHz to 5.95 GHz operating frequency with 13dBi gain Includes 4 x Reverse Polarity SMA to N-Male LMR 195 6 Inch Cables with protective rubber boots UV-resistant ABS radome and powder-coated hardware
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.15 GHz to 5.95 GHz, 4 Port, OMNI Antenna, 13 dBi, ePMP3K MU-MIMO Compatible, Kit with 4pcs of cables with boots - KP-5OMNI-EPMP3K-KIT - KP Performance Antennas
Edmonton, Alberta, Canada
5.15 GHz to 5.95 GHz, 4 Port, OMNI Antenna, 13 dBi, ePMP3K MU-MIMO Compatible, Kit with 4pcs of cables with boots
KP-5OMNI-EPMP3K-KIT
5.15 GHz to 5.95 GHz, 4 Port, OMNI Antenna, 13 dBi, ePMP3K MU-MIMO Compatible, Kit with 4pcs of cables with boots KP-5OMNI-EPMP3K-KIT
The KP Performance KP-5OMNI-EPMP3K-KIT is a 4-port, omni antenna that operates in the 5150-5950 MHz frequency band and is fully compatible with Cambium Networks’ ePMPTM 3000 Access Point hardware and software. The small 27" omni limits the tower footprint and provides 360° coverage with 13 dBi antenna gain, making it cost-effective solution in new markets or in small-cell applications that provide 360 degrees of service, about 2 to 5 five miles from the access point. Double throughput, meet increased traffic demand, and achieve consistent coverage with no null zones using the Cambium Networks’ ePMPTM 3000 Access Point and KP Performance KP-5OMNI-EPMP3K-KIT omni antenna. This omni antenna kit is equipped with a versatile pipe-to-pipe style mount and Integrated mounting bracket, cables and aluminum cover to simplify mounting of the ePMP 3000. Included in the kit are KP's 2 x Reverse Polarity SMA to N-Male LMR 195 Cable 8 inch with rubber boots (2 Pack). Features Optimized for 4x4 MU-MIMO’s full capabilities with Cambium Networks’ ePMP 3000 Integrated mounting bracket, cables and aluminum cover to simplify mounting of the ePMP 3000. Aluminum cover protects the cables and connectors from wildlife and harsh environments 27” Omni antenna limits tower footprint and provides 360° coverage Covers the 5.15 GHz to 5.95 GHz operating frequency with 13dBi gain Includes 4 x Reverse Polarity SMA to N-Male LMR 195 6 Inch Cables with protective rubber boots UV-resistant ABS radome and powder-coated hardware

The KP Performance KP-5OMNI-EPMP3K-KIT is a 4-port, omni antenna that operates in the 5150-5950 MHz frequency band and is fully compatible with Cambium Networks’ ePMPTM 3000 Access Point hardware and software. The small 27" omni limits the tower footprint and provides 360° coverage with 13 dBi antenna gain, making it cost-effective solution in new markets or in small-cell applications that provide 360 degrees of service, about 2 to 5 five miles from the access point.
Double throughput, meet increased traffic demand, and achieve consistent coverage with no null zones using the Cambium Networks’ ePMPTM 3000 Access Point and KP Performance KP-5OMNI-EPMP3K-KIT omni antenna. This omni antenna kit is equipped with a versatile pipe-to-pipe style mount and Integrated mounting bracket, cables and aluminum cover to simplify mounting of the ePMP 3000. Included in the kit are KP's 2 x Reverse Polarity SMA to N-Male LMR 195 Cable 8 inch with rubber boots (2 Pack).

Features

  • Optimized for 4x4 MU-MIMO’s full capabilities with Cambium Networks’ ePMP 3000
  • Integrated mounting bracket, cables and aluminum cover to simplify mounting of the ePMP 3000.
  • Aluminum cover protects the cables and connectors from wildlife and harsh environments
  • 27” Omni antenna limits tower footprint and provides 360° coverage
  • Covers the 5.15 GHz to 5.95 GHz operating frequency with 13dBi gain
  • Includes 4 x Reverse Polarity SMA to N-Male LMR 195 6 Inch Cables with protective rubber boots
  • UV-resistant ABS radome and powder-coated hardware
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-5OMNI-EPMP3K-KIT
Product Name 5.15 GHz to 5.95 GHz, 4 Port, OMNI Antenna, 13 dBi, ePMP3K MU-MIMO Compatible, Kit with 4pcs of cables with boots
Pattern Type Omni directional
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 5150.0 to 5950.0 MHz
Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2370914-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GSM 900, IoT, GSM 1800, CDMA 850, GPS, M2M, LTE, UMTS, GSM, CDMA 1900
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers