The KP Performance KP-24-SPOMA12-8-RSP is a compact yet high performance 2.4 GHz omnidirectional WiFi antenna. It is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. Additional applications include IEEE 802.11b, 802.11g, 802.11n, 802.11ax wireless LANs, IoT, Bluetooth, public wireless hotspot applications.
The KP-24-SPOMA12-8-RSP omnidirectional antenna’s construction features a fiberglass radome for durability and aesthetics. It is equipped with a 12" pigtail connectorized with a Reverse Polarized SMA Male connector. This enables it to be directly connected to a radio without a separate cable.
Its mounting system features a heavy-duty extruded aluminum bracket and stainless steel U-Bolt for superior strength. In addition to shipping the same day, KP Performance Antenna products are high-quality components backed by expert technical support and sales personnel.
| KP Performance Antennas | |
|---|---|
| Product Category | Antennas |
| Product Number | KP-24-SPOMA12-8-RSP |
| Product Name | 2.4 GHz, 8 dBi, Omni Antenna with 12 inch RP-SMA Plug Connector |
| Applications | Modem or Wireless Network |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 2400.0 to 2500.0 MHz |
| Gain | 8 dB |