KP Performance Antennas H/V Dual Radio 90 Degree Sector Antenna KPPA-3S5HV-90SS

Description
The KP Performance KPPA-3S5HV-90SS is a high performance dual-band sector antenna which combines high gain with a 90° beam-width. A 3 GHz ±45 antenna and a 5 GHz H/V antenna are integrated into a single enclosure with each internal antenna fed via its own individual connectors. Its dual-band design makes it suitable for applications in the 3 GHz and 5 GHz band which eliminates the need to purchase different antennas for each frequency. This dual sector antenna comes with a rugged case for two UBNT or ePMP radios and an adapter for external mounting up to two PMP radios. Pigtail cables not included. The new generation of dual band sector antennas from KP combine two complete radiating systems within a single rugged random. This arrangement allows complete coverage while reducing tower rental space and installation costs.
Datasheet
Description
The KP Performance KPPA-3S5HV-90SS is a high performance dual-band sector antenna which combines high gain with a 90° beam-width. A 3 GHz ±45 antenna and a 5 GHz H/V antenna are integrated into a single enclosure with each internal antenna fed via its own individual connectors. Its dual-band design makes it suitable for applications in the 3 GHz and 5 GHz band which eliminates the need to purchase different antennas for each frequency. This dual sector antenna comes with a rugged case for two UBNT or ePMP radios and an adapter for external mounting up to two PMP radios. Pigtail cables not included. The new generation of dual band sector antennas from KP combine two complete radiating systems within a single rugged random. This arrangement allows complete coverage while reducing tower rental space and installation costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H/V Dual Radio 90 Degree Sector Antenna - KPPA-3S5HV-90SS - KP Performance Antennas
Edmonton, Alberta, Canada
H/V Dual Radio 90 Degree Sector Antenna
KPPA-3S5HV-90SS
H/V Dual Radio 90 Degree Sector Antenna KPPA-3S5HV-90SS
The KP Performance KPPA-3S5HV-90SS is a high performance dual-band sector antenna which combines high gain with a 90° beam-width. A 3 GHz ±45 antenna and a 5 GHz H/V antenna are integrated into a single enclosure with each internal antenna fed via its own individual connectors. Its dual-band design makes it suitable for applications in the 3 GHz and 5 GHz band which eliminates the need to purchase different antennas for each frequency. This dual sector antenna comes with a rugged case for two UBNT or ePMP radios and an adapter for external mounting up to two PMP radios. Pigtail cables not included. The new generation of dual band sector antennas from KP combine two complete radiating systems within a single rugged random. This arrangement allows complete coverage while reducing tower rental space and installation costs.

The KP Performance KPPA-3S5HV-90SS is a high performance dual-band sector antenna which combines high gain with a 90° beam-width. A 3 GHz ±45 antenna and a 5 GHz H/V antenna are integrated into a single enclosure with each internal antenna fed via its own individual connectors. Its dual-band design makes it suitable for applications in the 3 GHz and 5 GHz band which eliminates the need to purchase different antennas for each frequency. This dual sector antenna comes with a rugged case for two UBNT or ePMP radios and an adapter for external mounting up to two PMP radios. Pigtail cables not included.

The new generation of dual band sector antennas from KP combine two complete radiating systems within a single rugged random. This arrangement allows complete coverage while reducing tower rental space and installation costs.

Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KPPA-3S5HV-90SS
Product Name H/V Dual Radio 90 Degree Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 3000.0 to 5000.0 MHz
Gain 15.9 to 17 dB
VSWR 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108854-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Lightweight Helical Multiband GNSS Antenna - AS-ANT2B-HEL-L1L2-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers