KP Performance Antennas Parabolic Dish Antenna with Mimosa ProLine KP-5PDC5C-1

Description
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications. The KP-5PDC5C-1 is a 1-foot, 24 dBi parabolic antenna operating from 4.9 GHz to 6.4 GHz. This antenna includes a specially designed quick-connect, weatherproof radio adapter specifically for the Mimosa® C5c™. The radio unit simply slots/snaps into place inside adapter housing. A fast-release button makes removing the radio simple and fast. This parabolic antenna also features H/V or ±45° slant polarization options and boasts excellent front-to-back of 35 dB. Features Stable gain over ultra-wide bandwidth of 4.9 GHz - 6.4 GHz Optimized F/B & side-lobe suppression minimizes interference Included Mimosa® C5c™ push-in adapter is fully weatherproofed Patent Pending Quick-Connect Waveguide technology Installs in minutes to reduce service calls and installation time Quick connect waveguide allows rapid change of polarization Integrated handle / hoisting hook for added safety and convenient installation Heavy-duty bracket with fine elevation and azimuth adjustment Mounts to any size mast from 0.75" to 4.5"
Datasheet
Description
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications. The KP-5PDC5C-1 is a 1-foot, 24 dBi parabolic antenna operating from 4.9 GHz to 6.4 GHz. This antenna includes a specially designed quick-connect, weatherproof radio adapter specifically for the Mimosa® C5c™. The radio unit simply slots/snaps into place inside adapter housing. A fast-release button makes removing the radio simple and fast. This parabolic antenna also features H/V or ±45° slant polarization options and boasts excellent front-to-back of 35 dB. Features Stable gain over ultra-wide bandwidth of 4.9 GHz - 6.4 GHz Optimized F/B & side-lobe suppression minimizes interference Included Mimosa® C5c™ push-in adapter is fully weatherproofed Patent Pending Quick-Connect Waveguide technology Installs in minutes to reduce service calls and installation time Quick connect waveguide allows rapid change of polarization Integrated handle / hoisting hook for added safety and convenient installation Heavy-duty bracket with fine elevation and azimuth adjustment Mounts to any size mast from 0.75" to 4.5"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parabolic Dish Antenna with Mimosa - ProLine KP-5PDC5C-1 - KP Performance Antennas
Edmonton, Alberta, Canada
Parabolic Dish Antenna with Mimosa
ProLine KP-5PDC5C-1
Parabolic Dish Antenna with Mimosa ProLine KP-5PDC5C-1
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications. The KP-5PDC5C-1 is a 1-foot, 24 dBi parabolic antenna operating from 4.9 GHz to 6.4 GHz. This antenna includes a specially designed quick-connect, weatherproof radio adapter specifically for the Mimosa® C5c™. The radio unit simply slots/snaps into place inside adapter housing. A fast-release button makes removing the radio simple and fast. This parabolic antenna also features H/V or ±45° slant polarization options and boasts excellent front-to-back of 35 dB. Features Stable gain over ultra-wide bandwidth of 4.9 GHz - 6.4 GHz Optimized F/B & side-lobe suppression minimizes interference Included Mimosa® C5c™ push-in adapter is fully weatherproofed Patent Pending Quick-Connect Waveguide technology Installs in minutes to reduce service calls and installation time Quick connect waveguide allows rapid change of polarization Integrated handle / hoisting hook for added safety and convenient installation Heavy-duty bracket with fine elevation and azimuth adjustment Mounts to any size mast from 0.75" to 4.5"

This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications.

The KP-5PDC5C-1 is a 1-foot, 24 dBi parabolic antenna operating from 4.9 GHz to 6.4 GHz. This antenna includes a specially designed quick-connect, weatherproof radio adapter specifically for the Mimosa® C5c™. The radio unit simply slots/snaps into place inside adapter housing. A fast-release button makes removing the radio simple and fast. This parabolic antenna also features H/V or ±45° slant polarization options and boasts excellent front-to-back of 35 dB.

Features

  • Stable gain over ultra-wide bandwidth of 4.9 GHz - 6.4 GHz
  • Optimized F/B & side-lobe suppression minimizes interference
  • Included Mimosa® C5c™ push-in adapter is fully weatherproofed
  • Patent Pending Quick-Connect Waveguide technology
  • Installs in minutes to reduce service calls and installation time
  • Quick connect waveguide allows rapid change of polarization
  • Integrated handle / hoisting hook for added safety and convenient installation
  • Heavy-duty bracket with fine elevation and azimuth adjustment
  • Mounts to any size mast from 0.75" to 4.5"
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number ProLine KP-5PDC5C-1
Product Name Parabolic Dish Antenna with Mimosa
Applications Basestation
Pattern Type Directional
Primary Frequency Range 4900.0 to 6400.0 MHz
Gain 24 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
Antennas - 001-0042 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ISM, LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details