KP Performance Antennas Dual Band Omni Antenna KP-25DOMNI-HV

Description
The KP Performance KP-25DOMNI-HV dual-band (dual frequency) omni antenna operates in the 2.3 GHz to 2.7 GHz AND 5.15 GHz to 5.85 GHz frequency ranges in a single random with one mounting point. This 360° omnidirectional antenna is dual-band, enabling 2x2 MIMO in each band or 4x4 MIMO across bands with carrier aggregation. The central function of this omni antenna is as a base station antenna for 2 GHz and 5 GHz connectorized AP radios. Features include: Two frequencies in a single random enclosure with one mounting point 2300—2700 MHz & 5150—5850 MHz Gain of 12 dBi at 2GHz & 12 dBi at 5GHz Uniform 360° coverage UV resistant PVC IP55 rain and dust resistant Accommodates all 2GHz and 5GHz connectorized (Type-N) radios 64.6 inches tall Cables not included
Datasheet
Description
The KP Performance KP-25DOMNI-HV dual-band (dual frequency) omni antenna operates in the 2.3 GHz to 2.7 GHz AND 5.15 GHz to 5.85 GHz frequency ranges in a single random with one mounting point. This 360° omnidirectional antenna is dual-band, enabling 2x2 MIMO in each band or 4x4 MIMO across bands with carrier aggregation. The central function of this omni antenna is as a base station antenna for 2 GHz and 5 GHz connectorized AP radios. Features include: Two frequencies in a single random enclosure with one mounting point 2300—2700 MHz & 5150—5850 MHz Gain of 12 dBi at 2GHz & 12 dBi at 5GHz Uniform 360° coverage UV resistant PVC IP55 rain and dust resistant Accommodates all 2GHz and 5GHz connectorized (Type-N) radios 64.6 inches tall Cables not included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Band Omni Antenna - KP-25DOMNI-HV - KP Performance Antennas
Edmonton, Alberta, Canada
Dual Band Omni Antenna
KP-25DOMNI-HV
Dual Band Omni Antenna KP-25DOMNI-HV
The KP Performance KP-25DOMNI-HV dual-band (dual frequency) omni antenna operates in the 2.3 GHz to 2.7 GHz AND 5.15 GHz to 5.85 GHz frequency ranges in a single random with one mounting point. This 360° omnidirectional antenna is dual-band, enabling 2x2 MIMO in each band or 4x4 MIMO across bands with carrier aggregation. The central function of this omni antenna is as a base station antenna for 2 GHz and 5 GHz connectorized AP radios. Features include: Two frequencies in a single random enclosure with one mounting point 2300—2700 MHz & 5150—5850 MHz Gain of 12 dBi at 2GHz & 12 dBi at 5GHz Uniform 360° coverage UV resistant PVC IP55 rain and dust resistant Accommodates all 2GHz and 5GHz connectorized (Type-N) radios 64.6 inches tall Cables not included

The KP Performance KP-25DOMNI-HV dual-band (dual frequency) omni antenna operates in the 2.3 GHz to 2.7 GHz AND 5.15 GHz to 5.85 GHz frequency ranges in a single random with one mounting point. This 360° omnidirectional antenna is dual-band, enabling 2x2 MIMO in each band or 4x4 MIMO across bands with carrier aggregation.
The central function of this omni antenna is as a base station antenna for 2 GHz and 5 GHz connectorized AP radios.

Features include:

  • Two frequencies in a single random enclosure with one mounting point
  • 2300—2700 MHz & 5150—5850 MHz
  • Gain of 12 dBi at 2GHz & 12 dBi at 5GHz
  • Uniform 360° coverage
  • UV resistant PVC
  • IP55 rain and dust resistant
  • Accommodates all 2GHz and 5GHz connectorized (Type-N) radios
  • 64.6 inches tall
  • Cables not included
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-25DOMNI-HV
Product Name Dual Band Omni Antenna
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 2300.0 to 5850.0 MHz
Gain 12 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data