The KP Performance KP-5QSOMNI-13 4-port, omni antenna operates in the 5150-5950 MHz frequency band and is fully compatible with Cambium Networks' ePMPTM 3000 Access Point hardware and software. The small 27" omni limits the tower footprint and provides 360° coverage with 13 dBi antenna gain, making it cost-effective solution in new markets or in small-cell applications that provide 360 degrees of service, about 2 to 5 five miles from the access point. Double throughput, meet increased traffic demand, and achieve consistent coverage with no null zones using the Cambium Networks' ePMPTM 3000 Access Point (https://www.cambium
| KP Performance Antennas | |
|---|---|
| Product Category | Antennas |
| Product Number | KP-5QSOMNI-13 |
| Product Name | 4-port OMNI antenna, 5150-5950 MHz, 13dBi, MU-MIMO Compatible |
| Pattern Type | Omni directional |
| Primary Frequency Range | 5150.0 to 5950.0 MHz |
| Gain | 13 dB |
| VSWR | 1.5 to 1.7 :1 |
| Power | 100 watts |
Linear, Vertical