KP Performance Antennas 615 MHz-960 MHz, 1710 MHz-2700 MHz, 3300 MHz-7100 MHz 4G 5G WiFi 6e Rubber Duck, Terminal Antenna 4 dBi SMA Male Connector KP-600SPRD-4-SM

Description
The KP Performance KP-600SPRD-4-SM 5G Rubber Duck Antenna operates from 617 MHz to 7125 MHz with high performance omnidirectional patterns and is available to ship same day. The KP-600SPRD-4-SM is ideally suited 4G, 5G, LTE, CBRS, UNII-1 and WiFi 6e bands. It features a tilt-and-swivel SMA-Plug (male) connector, allowing the KP-600SPRD-4-SM to be used vertically, at a right angle, or any angle in-between. The high performance rubber-duck KP-600SPRD-4-SM from KP Performance is a flexible antenna providing broad coverage and 1-4 dBi gain. This SMA male rubber duck is suitable for commercial radios in public and private 5G and Cellular networks that are equipped with SMA female connectors. KP’s KP-600SPRD-4-SM supports 600, 700, 800, 850, 900, 1800, 2100, 2400, 2600, 3500, 5800 MHz and 7 GHz bands. This 5G 617 MHz to 7125 MHz rubber duck antenna with a SMA male connector, as well as our wide selection of superior quality antennas, ships same day. Contact our knowledgeable and friendly KP Performance technical support and sales staff for your answers on our antennas. Features: 0 to 4 dBi gain Tilt and Swivel Design SMA Male Connector Blade Design
Datasheet
Description
The KP Performance KP-600SPRD-4-SM 5G Rubber Duck Antenna operates from 617 MHz to 7125 MHz with high performance omnidirectional patterns and is available to ship same day. The KP-600SPRD-4-SM is ideally suited 4G, 5G, LTE, CBRS, UNII-1 and WiFi 6e bands. It features a tilt-and-swivel SMA-Plug (male) connector, allowing the KP-600SPRD-4-SM to be used vertically, at a right angle, or any angle in-between. The high performance rubber-duck KP-600SPRD-4-SM from KP Performance is a flexible antenna providing broad coverage and 1-4 dBi gain. This SMA male rubber duck is suitable for commercial radios in public and private 5G and Cellular networks that are equipped with SMA female connectors. KP’s KP-600SPRD-4-SM supports 600, 700, 800, 850, 900, 1800, 2100, 2400, 2600, 3500, 5800 MHz and 7 GHz bands. This 5G 617 MHz to 7125 MHz rubber duck antenna with a SMA male connector, as well as our wide selection of superior quality antennas, ships same day. Contact our knowledgeable and friendly KP Performance technical support and sales staff for your answers on our antennas. Features: 0 to 4 dBi gain Tilt and Swivel Design SMA Male Connector Blade Design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
615 MHz-960 MHz, 1710 MHz-2700 MHz, 3300 MHz-7100 MHz 4G 5G WiFi 6e Rubber Duck, Terminal Antenna 4 dBi SMA Male Connector - KP-600SPRD-4-SM - KP Performance Antennas
Edmonton, Alberta, Canada
615 MHz-960 MHz, 1710 MHz-2700 MHz, 3300 MHz-7100 MHz 4G 5G WiFi 6e Rubber Duck, Terminal Antenna 4 dBi SMA Male Connector
KP-600SPRD-4-SM
615 MHz-960 MHz, 1710 MHz-2700 MHz, 3300 MHz-7100 MHz 4G 5G WiFi 6e Rubber Duck, Terminal Antenna 4 dBi SMA Male Connector KP-600SPRD-4-SM
The KP Performance KP-600SPRD-4-SM 5G Rubber Duck Antenna operates from 617 MHz to 7125 MHz with high performance omnidirectional patterns and is available to ship same day. The KP-600SPRD-4-SM is ideally suited 4G, 5G, LTE, CBRS, UNII-1 and WiFi 6e bands. It features a tilt-and-swivel SMA-Plug (male) connector, allowing the KP-600SPRD-4-SM to be used vertically, at a right angle, or any angle in-between. The high performance rubber-duck KP-600SPRD-4-SM from KP Performance is a flexible antenna providing broad coverage and 1-4 dBi gain. This SMA male rubber duck is suitable for commercial radios in public and private 5G and Cellular networks that are equipped with SMA female connectors. KP’s KP-600SPRD-4-SM supports 600, 700, 800, 850, 900, 1800, 2100, 2400, 2600, 3500, 5800 MHz and 7 GHz bands. This 5G 617 MHz to 7125 MHz rubber duck antenna with a SMA male connector, as well as our wide selection of superior quality antennas, ships same day. Contact our knowledgeable and friendly KP Performance technical support and sales staff for your answers on our antennas. Features: 0 to 4 dBi gain Tilt and Swivel Design SMA Male Connector Blade Design

The KP Performance KP-600SPRD-4-SM 5G Rubber Duck Antenna operates from 617 MHz to 7125 MHz with high performance omnidirectional patterns and is available to ship same day. The KP-600SPRD-4-SM is ideally suited 4G, 5G, LTE, CBRS, UNII-1 and WiFi 6e bands. It features a tilt-and-swivel SMA-Plug (male) connector, allowing the KP-600SPRD-4-SM to be used vertically, at a right angle, or any angle in-between.
The high performance rubber-duck KP-600SPRD-4-SM from KP Performance is a flexible antenna providing broad coverage and 1-4 dBi gain. This SMA male rubber duck is suitable for commercial radios in public and private 5G and Cellular networks that are equipped with SMA female connectors. KP’s KP-600SPRD-4-SM supports 600, 700, 800, 850, 900, 1800, 2100, 2400, 2600, 3500, 5800 MHz and 7 GHz bands.
This 5G 617 MHz to 7125 MHz rubber duck antenna with a SMA male connector, as well as our wide selection of superior quality antennas, ships same day. Contact our knowledgeable and friendly KP Performance technical support and sales staff for your answers on our antennas.

Features:

  • 0 to 4 dBi gain
  • Tilt and Swivel Design
  • SMA Male Connector
  • Blade Design
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-600SPRD-4-SM
Product Name 615 MHz-960 MHz, 1710 MHz-2700 MHz, 3300 MHz-7100 MHz 4G 5G WiFi 6e Rubber Duck, Terminal Antenna 4 dBi SMA Male Connector
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 615.0 to 7150.0 MHz
Gain 0.0 to 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2222686 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 690.0 to ? MHz
Gain 2 dB
View Details