KP Performance Antennas Dual Pol Yagi Antenna KPPA-900DPY17

Description
The KP Performance KPPA-900DPY17 dual pol Yagi Antennas are manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. These yagi antennas operate in the 900 MHz spectrum and are specially designed for NLOS applications. These yagi antennas offer 17.5 dBi gain. This directional antenna is compatible with PMP450i 900MHz radios from Cambium. All elements on this yagi antenna are compression crimped into the boom (not riveted) which eliminates misalignment and fastener problems. Our 900 MHz yagi antennas are engineered and field tested for superior tree penetration and performance like no other yagi antenna on the market. The entire antenna is powder coated for durability, ice build up prevention and corrosion resistance. An integrated antenna and radio mounting bracket is supplied which easily permits horizontal or vertical polarization. Features Elements and boom are manufactured from aircraft quality 6061-T6 aluminum for optimum strength Antenna is corrosion and fade resistance with a 5 year fade and salt guarantee 26" RP SMA pigtail cables included Antenna is assembled with stainless steel hardware Comes with a double stack U bolt mounting bracket Boom is capped at both ends for weather proofing All elements are compression crimped into the boom (Not Riveted)
Datasheet
Description
The KP Performance KPPA-900DPY17 dual pol Yagi Antennas are manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. These yagi antennas operate in the 900 MHz spectrum and are specially designed for NLOS applications. These yagi antennas offer 17.5 dBi gain. This directional antenna is compatible with PMP450i 900MHz radios from Cambium. All elements on this yagi antenna are compression crimped into the boom (not riveted) which eliminates misalignment and fastener problems. Our 900 MHz yagi antennas are engineered and field tested for superior tree penetration and performance like no other yagi antenna on the market. The entire antenna is powder coated for durability, ice build up prevention and corrosion resistance. An integrated antenna and radio mounting bracket is supplied which easily permits horizontal or vertical polarization. Features Elements and boom are manufactured from aircraft quality 6061-T6 aluminum for optimum strength Antenna is corrosion and fade resistance with a 5 year fade and salt guarantee 26" RP SMA pigtail cables included Antenna is assembled with stainless steel hardware Comes with a double stack U bolt mounting bracket Boom is capped at both ends for weather proofing All elements are compression crimped into the boom (Not Riveted)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Pol Yagi Antenna - KPPA-900DPY17 - KP Performance Antennas
Edmonton, Alberta, Canada
Dual Pol Yagi Antenna
KPPA-900DPY17
Dual Pol Yagi Antenna KPPA-900DPY17
The KP Performance KPPA-900DPY17 dual pol Yagi Antennas are manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. These yagi antennas operate in the 900 MHz spectrum and are specially designed for NLOS applications. These yagi antennas offer 17.5 dBi gain. This directional antenna is compatible with PMP450i 900MHz radios from Cambium. All elements on this yagi antenna are compression crimped into the boom (not riveted) which eliminates misalignment and fastener problems. Our 900 MHz yagi antennas are engineered and field tested for superior tree penetration and performance like no other yagi antenna on the market. The entire antenna is powder coated for durability, ice build up prevention and corrosion resistance. An integrated antenna and radio mounting bracket is supplied which easily permits horizontal or vertical polarization. Features Elements and boom are manufactured from aircraft quality 6061-T6 aluminum for optimum strength Antenna is corrosion and fade resistance with a 5 year fade and salt guarantee 26" RP SMA pigtail cables included Antenna is assembled with stainless steel hardware Comes with a double stack U bolt mounting bracket Boom is capped at both ends for weather proofing All elements are compression crimped into the boom (Not Riveted)

The KP Performance KPPA-900DPY17 dual pol Yagi Antennas are manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. These yagi antennas operate in the 900 MHz spectrum and are specially designed for NLOS applications. These yagi antennas offer 17.5 dBi gain. This directional antenna is compatible with PMP450i 900MHz radios from Cambium.

All elements on this yagi antenna are compression crimped into the boom (not riveted) which eliminates misalignment and fastener problems. Our 900 MHz yagi antennas are engineered and field tested for superior tree penetration and performance like no other yagi antenna on the market. The entire antenna is powder coated for durability, ice build up prevention and corrosion resistance. An integrated antenna and radio mounting bracket is supplied which easily permits horizontal or vertical polarization.

Features

  • Elements and boom are manufactured from aircraft quality 6061-T6 aluminum for optimum strength
  • Antenna is corrosion and fade resistance with a 5 year fade and salt guarantee
  • 26" RP SMA pigtail cables included
  • Antenna is assembled with stainless steel hardware
  • Comes with a double stack U bolt mounting bracket
  • Boom is capped at both ends for weather proofing
  • All elements are compression crimped into the boom (Not Riveted)
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KPPA-900DPY17
Product Name Dual Pol Yagi Antenna
Primary Frequency Range 900.0 MHz
Gain 17.5 dB
VSWR 1.5 :1
Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

GPS L1 Flexible PCB Antenna With 1.13mm Cable (L-10cm) + UFL (38*16mm) - ET-GPFPC-5L10CP39-U - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2097237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details
RF Antennas - NN01-001 - Quarktwin Technology Ltd.
Specs
Applications 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Technology Type Chip
View Details