KP Performance Antennas 470 MHz-698 MHz, 65 Degree Flat Panel Antenna, 9 dBi, 2-Port, H/V Pol KP-TWDPFP9

Description
The KP Performance KP-TWDPFP9 covers the 470 MHz to 698 MHz frequency and is a 9 dBi dual pol directional flat panel antenna that offers high gain in a low-profile package. The KP-TWDPFP9 flat panel antenna comes equipped with die-cast aluminum brackets which afford +/- 15 degree up or down tilt adjustment and stainless steel hardware which assures a long service life. The antenna also includes a pole mount bracket and direct mounting option to the Redline Ellipse radio, as well as integral type-N Female connectors and is constructed of a UV resistant ABS plastic random with an aluminum backplate.
Datasheet
Description
The KP Performance KP-TWDPFP9 covers the 470 MHz to 698 MHz frequency and is a 9 dBi dual pol directional flat panel antenna that offers high gain in a low-profile package. The KP-TWDPFP9 flat panel antenna comes equipped with die-cast aluminum brackets which afford +/- 15 degree up or down tilt adjustment and stainless steel hardware which assures a long service life. The antenna also includes a pole mount bracket and direct mounting option to the Redline Ellipse radio, as well as integral type-N Female connectors and is constructed of a UV resistant ABS plastic random with an aluminum backplate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
470 MHz-698 MHz, 65 Degree Flat Panel Antenna, 9 dBi, 2-Port, H/V Pol - KP-TWDPFP9 - KP Performance Antennas
Edmonton, Alberta, Canada
470 MHz-698 MHz, 65 Degree Flat Panel Antenna, 9 dBi, 2-Port, H/V Pol
KP-TWDPFP9
470 MHz-698 MHz, 65 Degree Flat Panel Antenna, 9 dBi, 2-Port, H/V Pol KP-TWDPFP9
The KP Performance KP-TWDPFP9 covers the 470 MHz to 698 MHz frequency and is a 9 dBi dual pol directional flat panel antenna that offers high gain in a low-profile package. The KP-TWDPFP9 flat panel antenna comes equipped with die-cast aluminum brackets which afford +/- 15 degree up or down tilt adjustment and stainless steel hardware which assures a long service life. The antenna also includes a pole mount bracket and direct mounting option to the Redline Ellipse radio, as well as integral type-N Female connectors and is constructed of a UV resistant ABS plastic random with an aluminum backplate.

The KP Performance KP-TWDPFP9 covers the 470 MHz to 698 MHz frequency and is a 9 dBi dual pol directional flat panel antenna that offers high gain in a low-profile package. The KP-TWDPFP9 flat panel antenna comes equipped with die-cast aluminum brackets which afford +/- 15 degree up or down tilt adjustment and stainless steel hardware which assures a long service life. The antenna also includes a pole mount bracket and direct mounting option to the Redline Ellipse radio, as well as integral type-N Female connectors and is constructed of a UV resistant ABS plastic random with an aluminum backplate.

Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-TWDPFP9
Product Name 470 MHz-698 MHz, 65 Degree Flat Panel Antenna, 9 dBi, 2-Port, H/V Pol
Pattern Type Directional
Primary Frequency Range 470.0 to 698.0 MHz
Gain 9 dB
VSWR 1.5 :1
Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-107 - Quarktwin Technology Ltd.
Specs
Applications UWB
Technology Type Chip
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details