The KP Performance KPPA-900DP-FP is 900 MHz 13.5 dBi dual pol directional flat panel antenna that offers high gain in a thin low profile package. The KPPA-900DP-FP flat panel antenna comes equipped with die-cast aluminum brackets which afford +/- 15 degree up or down tilt adjustment and stainless steel hardware which assures a long service life. The antenna also includes a pole mount bracket as well as an integral type-N Female connector and is constructed of a UV resistant ABS plastic random with an aluminum backplate.
| KP Performance Antennas | |
|---|---|
| Product Category | Antennas |
| Product Number | KPPA-900DP-FP |
| Product Name | Dual Pol Flat Panel Antenna |
| Pattern Type | Directional |
| Primary Frequency Range | 902.0 to 928.0 MHz |
| Gain | 13.5 dB |
| VSWR | 1.5 :1 |
| Power | 50 watts |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)