KP Performance Antennas 4.9 GHz to 6.4 GHz, 65 Degree Sector Antenna, 17 dBi, 2-Port, Horizontal/Vertical KPP-5DP65S-HV

Description
The KPP-5DP65S-HV is a 5 GHz ProLine Sector Antenna with a 3 dB beamwidth of 65°, high gain of 17.0 dBi, two ports with horizontal and vertical polarization, and operates over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. The sector antenna has an aesthetically small footprint and delivers consistent gain in its coverage area. This sector antenna offers side lobes suppression and a front to back over 30 dB while retaining a high gain that outperforms asymmetric horn antennas of the same 3dB azimuth beamwidth. The highly suppressed side lobes and superior front to back allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments. The polarization is horizontal/vertical, making the sector compatible with many 4.9 GHz to 6.4 GHz single or dual polarization 2 x 2 MIMO radios. The antenna comes with rugged powder-coated aluminum brackets and features an Integrated hoisting hook for added safety and convenient installation. The sector antenna features a heavy-duty UV-resistant ABS radome and anodized aluminum reflector for all-weather operation. This ProLine Sector antenna is packaged with a rugged universal radio bracket that is compatible with many popular Cambium, Ubiquiti, Mimosa, and Baicells radios and can be retrofitted for many more. Features High-performance gain and patterns that are stable over a wide bandwidth Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Ultra-wide bandwidths for world-wide markets Integrated hoisting hook for added safety and convenient installation Null fill improves coverage near the tower -9 to 20 Degrees Mechanical Tilt
Datasheet
Description
The KPP-5DP65S-HV is a 5 GHz ProLine Sector Antenna with a 3 dB beamwidth of 65°, high gain of 17.0 dBi, two ports with horizontal and vertical polarization, and operates over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. The sector antenna has an aesthetically small footprint and delivers consistent gain in its coverage area. This sector antenna offers side lobes suppression and a front to back over 30 dB while retaining a high gain that outperforms asymmetric horn antennas of the same 3dB azimuth beamwidth. The highly suppressed side lobes and superior front to back allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments. The polarization is horizontal/vertical, making the sector compatible with many 4.9 GHz to 6.4 GHz single or dual polarization 2 x 2 MIMO radios. The antenna comes with rugged powder-coated aluminum brackets and features an Integrated hoisting hook for added safety and convenient installation. The sector antenna features a heavy-duty UV-resistant ABS radome and anodized aluminum reflector for all-weather operation. This ProLine Sector antenna is packaged with a rugged universal radio bracket that is compatible with many popular Cambium, Ubiquiti, Mimosa, and Baicells radios and can be retrofitted for many more. Features High-performance gain and patterns that are stable over a wide bandwidth Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Ultra-wide bandwidths for world-wide markets Integrated hoisting hook for added safety and convenient installation Null fill improves coverage near the tower -9 to 20 Degrees Mechanical Tilt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.9 GHz to 6.4 GHz, 65 Degree Sector Antenna, 17 dBi, 2-Port, Horizontal/Vertical - KPP-5DP65S-HV - KP Performance Antennas
Edmonton, Alberta, Canada
4.9 GHz to 6.4 GHz, 65 Degree Sector Antenna, 17 dBi, 2-Port, Horizontal/Vertical
KPP-5DP65S-HV
4.9 GHz to 6.4 GHz, 65 Degree Sector Antenna, 17 dBi, 2-Port, Horizontal/Vertical KPP-5DP65S-HV
The KPP-5DP65S-HV is a 5 GHz ProLine Sector Antenna with a 3 dB beamwidth of 65°, high gain of 17.0 dBi, two ports with horizontal and vertical polarization, and operates over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. The sector antenna has an aesthetically small footprint and delivers consistent gain in its coverage area. This sector antenna offers side lobes suppression and a front to back over 30 dB while retaining a high gain that outperforms asymmetric horn antennas of the same 3dB azimuth beamwidth. The highly suppressed side lobes and superior front to back allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments. The polarization is horizontal/vertical, making the sector compatible with many 4.9 GHz to 6.4 GHz single or dual polarization 2 x 2 MIMO radios. The antenna comes with rugged powder-coated aluminum brackets and features an Integrated hoisting hook for added safety and convenient installation. The sector antenna features a heavy-duty UV-resistant ABS radome and anodized aluminum reflector for all-weather operation. This ProLine Sector antenna is packaged with a rugged universal radio bracket that is compatible with many popular Cambium, Ubiquiti, Mimosa, and Baicells radios and can be retrofitted for many more. Features High-performance gain and patterns that are stable over a wide bandwidth Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Ultra-wide bandwidths for world-wide markets Integrated hoisting hook for added safety and convenient installation Null fill improves coverage near the tower -9 to 20 Degrees Mechanical Tilt

The KPP-5DP65S-HV is a 5 GHz ProLine Sector Antenna with a 3 dB beamwidth of 65°, high gain of 17.0 dBi, two ports with horizontal and vertical polarization, and operates over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. The sector antenna has an aesthetically small footprint and delivers consistent gain in its coverage area.

This sector antenna offers side lobes suppression and a front to back over 30 dB while retaining a high gain that outperforms asymmetric horn antennas of the same 3dB azimuth beamwidth. The highly suppressed side lobes and superior front to back allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments. The polarization is horizontal/vertical, making the sector compatible with many 4.9 GHz to 6.4 GHz single or dual polarization 2 x 2 MIMO radios.

The antenna comes with rugged powder-coated aluminum brackets and features an Integrated hoisting hook for added safety and convenient installation. The sector antenna features a heavy-duty UV-resistant ABS radome and anodized aluminum reflector for all-weather operation. This ProLine Sector antenna is packaged with a rugged universal radio bracket that is compatible with many popular Cambium, Ubiquiti, Mimosa, and Baicells radios and can be retrofitted for many more.

Features

  • High-performance gain and patterns that are stable over a wide bandwidth
  • Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse
  • Universal radio bracket with quick-release slot/clip design is compatible with many AP radios
  • Ultra-wide bandwidths for world-wide markets
  • Integrated hoisting hook for added safety and convenient installation
  • Null fill improves coverage near the tower
  • -9 to 20 Degrees Mechanical Tilt
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KPP-5DP65S-HV
Product Name 4.9 GHz to 6.4 GHz, 65 Degree Sector Antenna, 17 dBi, 2-Port, Horizontal/Vertical
Applications Basestation
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 4900.0 to 6400.0 MHz
Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers