The KP-600-DPOMA-3-NF 5G 2x2 MIMO Omnidirectional Antenna is a high performance, compact and lightweight antenna which ships same day. This omnidirectional antenna is designed for 2x2 MIMO performance in the 600 MHz to 4200 MHz bands. This includes frequencies owned by all major global cellular operators and includes the extended CBRS band. The antenna features two N Type female connectors on RG58 pigtails. The N female connectors allow the antenna to be mounted to a radio or terminal with a coaxial jumper and provides flexibility of mounting location. KP Performance’s KP-600-DPOMA-3-NF with an omni-directional pattern is ideally suited for 4G, 5G, LTE and other sub 6 GHz Cellular bands in both private and public networks.
The KP Performance 5G high performance omnidirectional KP-600-DPOMA-3-NF is a flexible antenna providing broad coverage and 3 to 5 dBi gain. It is suitable as for any network using sub 6 GHz 5G bands including 600, 700, 800, 850, 900, 1800, 1900, 2100, 2300, 2600, 3500, 4200 MHz bands. The KP Performance KP-600-DPOMA-3-NF is UV protected and rated for outdoor use.
The KP-600-DPOMA-3-NF Cellular antenna just like our wide selection of superior quality RF parts, ship same day. Contact the KP Performance friendly and knowledgeable staff for your answers on any of our antennas.
| KP Performance Antennas | |
|---|---|
| Product Category | Antennas |
| Product Number | KP-600-DPOMA-3-NF |
| Product Name | 617 MHz to 4200 MHz, 3 to 5 dBi, 2x2 MIMO Omni Antenna, 2 port RG58 pigtail with N Female Connector |
| Applications | Modem or Wireless Network |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 617.0 to 4200.0 MHz |
| Gain | 3 to 5 dB |