KP Performance Antennas Dual Polarization Yagi Antenna KP-TWDPY9

Description
The KP Performance KP-TWDPY9 dual pol Yagi Antennas are manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. These yagi antennas operate in the TV White Space (TVWS) spectrum and are specially designed for NLOS applications. These yagi antennas offer 9.0 dBi gain. All elements on this yagi antenna are compression crimped into the boom (not riveted) which eliminates misalignment and fastener problems. Our TVWS yagi antennas are engineered and field tested for propagating through dense foliage and obstructions with performance like no other yagi antenna on the market. The entire antenna is powder coated for durability, ice build up prevention and corrosion resistance. The unique mounting bracket allows nearly infinite polarization adjustability from linear to slant 45 for fine tuning of reception. Features 9 dBi of gain H/V or 45 Deg. Slant depending on antenna mount orientation Elements and boom are manufactured from aircraft quality 6061-T6 aluminum for optimum strength Antenna is corrosion and fade resistant Antenna is assembled with stainless steel hardware Comes with a double stack U bolt mounting bracket Boom is capped at both ends for weather proofing All elements are compression crimped into the boom (Not Riveted)
Datasheet
Description
The KP Performance KP-TWDPY9 dual pol Yagi Antennas are manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. These yagi antennas operate in the TV White Space (TVWS) spectrum and are specially designed for NLOS applications. These yagi antennas offer 9.0 dBi gain. All elements on this yagi antenna are compression crimped into the boom (not riveted) which eliminates misalignment and fastener problems. Our TVWS yagi antennas are engineered and field tested for propagating through dense foliage and obstructions with performance like no other yagi antenna on the market. The entire antenna is powder coated for durability, ice build up prevention and corrosion resistance. The unique mounting bracket allows nearly infinite polarization adjustability from linear to slant 45 for fine tuning of reception. Features 9 dBi of gain H/V or 45 Deg. Slant depending on antenna mount orientation Elements and boom are manufactured from aircraft quality 6061-T6 aluminum for optimum strength Antenna is corrosion and fade resistant Antenna is assembled with stainless steel hardware Comes with a double stack U bolt mounting bracket Boom is capped at both ends for weather proofing All elements are compression crimped into the boom (Not Riveted)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Polarization Yagi Antenna - KP-TWDPY9 - KP Performance Antennas
Edmonton, Alberta, Canada
Dual Polarization Yagi Antenna
KP-TWDPY9
Dual Polarization Yagi Antenna KP-TWDPY9
The KP Performance KP-TWDPY9 dual pol Yagi Antennas are manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. These yagi antennas operate in the TV White Space (TVWS) spectrum and are specially designed for NLOS applications. These yagi antennas offer 9.0 dBi gain. All elements on this yagi antenna are compression crimped into the boom (not riveted) which eliminates misalignment and fastener problems. Our TVWS yagi antennas are engineered and field tested for propagating through dense foliage and obstructions with performance like no other yagi antenna on the market. The entire antenna is powder coated for durability, ice build up prevention and corrosion resistance. The unique mounting bracket allows nearly infinite polarization adjustability from linear to slant 45 for fine tuning of reception. Features 9 dBi of gain H/V or 45 Deg. Slant depending on antenna mount orientation Elements and boom are manufactured from aircraft quality 6061-T6 aluminum for optimum strength Antenna is corrosion and fade resistant Antenna is assembled with stainless steel hardware Comes with a double stack U bolt mounting bracket Boom is capped at both ends for weather proofing All elements are compression crimped into the boom (Not Riveted)

The KP Performance KP-TWDPY9 dual pol Yagi Antennas are manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. These yagi antennas operate in the TV White Space (TVWS) spectrum and are specially designed for NLOS applications. These yagi antennas offer 9.0 dBi gain.

All elements on this yagi antenna are compression crimped into the boom (not riveted) which eliminates misalignment and fastener problems. Our TVWS yagi antennas are engineered and field tested for propagating through dense foliage and obstructions with performance like no other yagi antenna on the market. The entire antenna is powder coated for durability, ice build up prevention and corrosion resistance. The unique mounting bracket allows nearly infinite polarization adjustability from linear to slant 45 for fine tuning of reception.

Features

  • 9 dBi of gain
  • H/V or 45 Deg. Slant depending on antenna mount orientation
  • Elements and boom are manufactured from aircraft quality 6061-T6 aluminum for optimum strength
  • Antenna is corrosion and fade resistant
  • Antenna is assembled with stainless steel hardware
  • Comes with a double stack U bolt mounting bracket
  • Boom is capped at both ends for weather proofing
  • All elements are compression crimped into the boom (Not Riveted)
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-TWDPY9
Product Name Dual Polarization Yagi Antenna
Primary Frequency Range 470.0 to 698.0 MHz
Gain 9 dB
VSWR 1.5 :1
Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

GSM / GPS / Wi-Fi Combo Screwable Puck Antenna with RG174 Cable (L-3mtr) + SMA Male St. Connector - ET-GSGPWISR-1L3-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2500.0 MHz
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2766685 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Virtual Antenna - NANOmXTEND™ - Ignion
Specs
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details