KP Performance Antennas Dual Pol H/V 90 Degree Sector Antenna KPPA-2GHZDP90S-WC

Description
The KP Performance KPPA-2GHZDP90S-WC is a 2 GHz, 17 dBi, 90-degree, H/V polarized sector antenna with two type-N connectors. This 2 GHz sector antenna is specifically designed for customers deploying H/V radios. This sector antenna has a radio case on the back designed for mounting UBNT rocket radios or even Cambium ePMP radios inside the enclosure. These KPPA-2GHZDP90S-WC sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 2 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors. Features Functional mounting bracket Flexible LMR 200 cables provided Stainless steel hardware
Datasheet
Description
The KP Performance KPPA-2GHZDP90S-WC is a 2 GHz, 17 dBi, 90-degree, H/V polarized sector antenna with two type-N connectors. This 2 GHz sector antenna is specifically designed for customers deploying H/V radios. This sector antenna has a radio case on the back designed for mounting UBNT rocket radios or even Cambium ePMP radios inside the enclosure. These KPPA-2GHZDP90S-WC sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 2 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors. Features Functional mounting bracket Flexible LMR 200 cables provided Stainless steel hardware
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Pol H/V 90 Degree Sector Antenna - KPPA-2GHZDP90S-WC - KP Performance Antennas
Edmonton, Alberta, Canada
Dual Pol H/V 90 Degree Sector Antenna
KPPA-2GHZDP90S-WC
Dual Pol H/V 90 Degree Sector Antenna KPPA-2GHZDP90S-WC
The KP Performance KPPA-2GHZDP90S-WC is a 2 GHz, 17 dBi, 90-degree, H/V polarized sector antenna with two type-N connectors. This 2 GHz sector antenna is specifically designed for customers deploying H/V radios. This sector antenna has a radio case on the back designed for mounting UBNT rocket radios or even Cambium ePMP radios inside the enclosure. These KPPA-2GHZDP90S-WC sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 2 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors. Features Functional mounting bracket Flexible LMR 200 cables provided Stainless steel hardware

The KP Performance KPPA-2GHZDP90S-WC is a 2 GHz, 17 dBi, 90-degree, H/V polarized sector antenna with two type-N connectors. This 2 GHz sector antenna is specifically designed for customers deploying H/V radios. This sector antenna has a radio case on the back designed for mounting UBNT rocket radios or even Cambium ePMP radios inside the enclosure.
These KPPA-2GHZDP90S-WC sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 2 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors.

Features

  • Functional mounting bracket
  • Flexible LMR 200 cables provided
  • Stainless steel hardware
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KPPA-2GHZDP90S-WC
Product Name Dual Pol H/V 90 Degree Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 2000.0 MHz
Gain 17 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118907-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Lightning arrestor for GNSS antenna - AS-ACC-ARRESTOR-L1256-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 1200.0 to 1700.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers