KP Performance Antennas 45 Degree Sector Antenna KP-900DP120S-45

Description
The KP Performance KP-900DP120S-45 is a 900 MHz Dual Pol 120-degree sector antenna designed for NLOS applications. The 120 degree beam width covers a large service area with the capability of propagating through dense trees and foliage. The KP-900DP120S-45 features 12.5 dBi of gain and operates from 902 MHz to 928 MHz. This antenna also features 2 ports and ±45° slant polarization. Features 902 MHz to 928 MHz dual polarized sector antenna 12.5 dBi gain, 120 degree beam width 2x Type N female integrated connectors Heavy duty mounting brackets & small footprint
Datasheet
Description
The KP Performance KP-900DP120S-45 is a 900 MHz Dual Pol 120-degree sector antenna designed for NLOS applications. The 120 degree beam width covers a large service area with the capability of propagating through dense trees and foliage. The KP-900DP120S-45 features 12.5 dBi of gain and operates from 902 MHz to 928 MHz. This antenna also features 2 ports and ±45° slant polarization. Features 902 MHz to 928 MHz dual polarized sector antenna 12.5 dBi gain, 120 degree beam width 2x Type N female integrated connectors Heavy duty mounting brackets & small footprint
Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 Degree Sector Antenna - KP-900DP120S-45 - KP Performance Antennas
Edmonton, Alberta, Canada
45 Degree Sector Antenna
KP-900DP120S-45
45 Degree Sector Antenna KP-900DP120S-45
The KP Performance KP-900DP120S-45 is a 900 MHz Dual Pol 120-degree sector antenna designed for NLOS applications. The 120 degree beam width covers a large service area with the capability of propagating through dense trees and foliage. The KP-900DP120S-45 features 12.5 dBi of gain and operates from 902 MHz to 928 MHz. This antenna also features 2 ports and ±45° slant polarization. Features 902 MHz to 928 MHz dual polarized sector antenna 12.5 dBi gain, 120 degree beam width 2x Type N female integrated connectors Heavy duty mounting brackets & small footprint

The KP Performance KP-900DP120S-45 is a 900 MHz Dual Pol 120-degree sector antenna designed for NLOS applications. The 120 degree beam width covers a large service area with the capability of propagating through dense trees and foliage. The KP-900DP120S-45 features 12.5 dBi of gain and operates from 902 MHz to 928 MHz. This antenna also features 2 ports and ±45° slant polarization.

Features

  • 902 MHz to 928 MHz dual polarized sector antenna
  • 12.5 dBi gain, 120 degree beam width
  • 2x Type N female integrated connectors
  • Heavy duty mounting brackets & small footprint
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-900DP120S-45
Product Name 45 Degree Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 900.0 MHz
Gain 12.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Telemetry Antennas - 1367701 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 1.8 dB
Connectors M4 male
View Details