KP Performance Antennas Dual Pol H/V 120 Degree Sector Antenna KPPA-5GHZDP120S-WC

Description
The KPPA-5GHZDP120S-WC is a 5 GHz 16.3 dBi dual polarized H/V 120 degree sector antenna with an integrated radio case. This 5 GHz sector antenna is specifically designed for customers deploying H/V polarized radios. The case on this sector antenna will fit a ePMP and all versions of the Ubiquiti AP radios. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 5 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors. Features Metal radio casing contains RF connections Metal case covers up the SMA connection on the sector and radio Out performs our competitors by 1 to 4 dBi as compared to a competitors sector antenna with shield added Will not requite a purchase of additional RF shield kit Very high F/B ratio Versatile mounting bracket Flexible LMR200 cables provided Sleek new design for low wind loading Stainless steel hardware Most cost effective all in one solution sector antenna on the market
Datasheet
Description
The KPPA-5GHZDP120S-WC is a 5 GHz 16.3 dBi dual polarized H/V 120 degree sector antenna with an integrated radio case. This 5 GHz sector antenna is specifically designed for customers deploying H/V polarized radios. The case on this sector antenna will fit a ePMP and all versions of the Ubiquiti AP radios. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 5 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors. Features Metal radio casing contains RF connections Metal case covers up the SMA connection on the sector and radio Out performs our competitors by 1 to 4 dBi as compared to a competitors sector antenna with shield added Will not requite a purchase of additional RF shield kit Very high F/B ratio Versatile mounting bracket Flexible LMR200 cables provided Sleek new design for low wind loading Stainless steel hardware Most cost effective all in one solution sector antenna on the market
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Pol H/V 120 Degree Sector Antenna - KPPA-5GHZDP120S-WC - KP Performance Antennas
Edmonton, Alberta, Canada
Dual Pol H/V 120 Degree Sector Antenna
KPPA-5GHZDP120S-WC
Dual Pol H/V 120 Degree Sector Antenna KPPA-5GHZDP120S-WC
The KPPA-5GHZDP120S-WC is a 5 GHz 16.3 dBi dual polarized H/V 120 degree sector antenna with an integrated radio case. This 5 GHz sector antenna is specifically designed for customers deploying H/V polarized radios. The case on this sector antenna will fit a ePMP and all versions of the Ubiquiti AP radios. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 5 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors. Features Metal radio casing contains RF connections Metal case covers up the SMA connection on the sector and radio Out performs our competitors by 1 to 4 dBi as compared to a competitors sector antenna with shield added Will not requite a purchase of additional RF shield kit Very high F/B ratio Versatile mounting bracket Flexible LMR200 cables provided Sleek new design for low wind loading Stainless steel hardware Most cost effective all in one solution sector antenna on the market

The KPPA-5GHZDP120S-WC is a 5 GHz 16.3 dBi dual polarized H/V 120 degree sector antenna with an integrated radio case. This 5 GHz sector antenna is specifically designed for customers deploying H/V polarized radios. The case on this sector antenna will fit a ePMP and all versions of the Ubiquiti AP radios.
These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 5 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors.

Features

  • Metal radio casing contains RF connections
  • Metal case covers up the SMA connection on the sector and radio
  • Out performs our competitors by 1 to 4 dBi as compared to a competitors sector antenna with shield added
  • Will not requite a purchase of additional RF shield kit
  • Very high F/B ratio
  • Versatile mounting bracket
  • Flexible LMR200 cables provided
  • Sleek new design for low wind loading
  • Stainless steel hardware
  • Most cost effective all in one solution sector antenna on the market
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KPPA-5GHZDP120S-WC
Product Name Dual Pol H/V 120 Degree Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 5000.0 MHz
Gain 16.3 dB
VSWR 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details