KP Performance Antennas Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Product Name Notes
LMR 195 MCX to N-Male 36" long cable.
LMR 195 MCX to N-Male 48" long cable.
LMR 195 MMCX to N-Male 36" Cable
LMR 195 N-Male to N-Female 36" long cable.
LMR 195 N-Male to N-Male 18" long cable
LMR 195 N-Male to N-Male 24" long cable ( 90° connector on one end )
LMR 195 N-Male to N-Male 36" long cable with one side 90 degree connector
LMR 195 N-Male to N-Male 36" long cable.
LMR 195 Reverse Polarity SMA to N-Male
LMR 195 RP SMA to N-Male 24" long cable.
LMR 195 RP SMA to N-Male 36" long cable.
LMR 400 N to N-Male 48" long cable. 
Reverse Polarity SMA to N-Male LMR 195 Cable 6 Inch (2 Pack)
RP SMA to N Male cables with right angle on N connection.
The KP-N-N-12-B N-Male to N-Male LMR 195 Cable with Boots 12 Inch come with white rubber boots that fully cover each connector and provide additional level of weather-proofing protection. These...
The KP-N-N-12-FX N-Male to N-Male LL142 Cable With Boots 10 Inch (2 Pack) come with clear rubber boots that fully cover each connector and provide additional level of weather-proofing protection.
The KP-N-N-18-B N-Male to N-Male LMR 195 Cable with Boots 18 Inch come with white rubber boots that fully cover each connector and provide additional level of weather-proofing protection. These...
The KP-N-N-24-B N-Male to N-Male LMR 195 Cable with Boots 24 Inch come with white rubber boots that fully cover each connector and provide additional level of weather-proofing protection. These...
The KP-RSMA-N-18-B Reverse Polarity SMA to N-Male LMR 195 Cable with Boots 18 Inch come with white rubber boots that fully cover each connector and provide additional level of weather-proofing...
The KP-RSMA-N-24-B Reverse Polarity SMA to N-Male LMR 195 Cable with Boots 24 Inch come with white rubber boots that fully cover each connector and provide additional level of weather-proofing...
The KP-RSMA-N-8-B Reverse Polarity SMA to N-Male LMR 195 Cable with Boots 8 Inch (2 Pack) come with white rubber boots that fully cover each connector and provide additional level...
The KP Performance KPPA-716-N-24-SF cable assembly is a Low PIM cable utilizing a 7/16 DIN male connector on one side and Type-N male on the other. It uses a 1/4"...
The KP Performance KPPA-716 -N-24-SF cable assembly is a Low PIM cable utilizing a 7/16 DIN male connector on one side and Type-N male on the other. It uses a 1/4"...