KP Performance Antennas 4.9 to 6.4 GHz, 45 Degree Horn Antenna, 16.0 dBi, 2-Port KP-5HA-45

Description
The KP-5HA-45 is a high performance symmetrical horn antenna with a 6 dB beamwidth of 45°and a stable gain of 16 dBi over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. The horn antenna’s symmetrical radiation patterns was optimized using advanced genetic algorithm techniques to have significantly reduced side lobes that rapidly drops below 30 dB outside the main beam and a minimum front-to-back of 38 dB. This highly suppressed side lobes and superior front to back allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments. The KP-5HA-30 horn antenna’s compact 10” diameter conical form factor and highly focused radiation makes it ideal for high-density deployments and filling in coverage alongside wider-angle sector antennas. The polarization is adjustable between horizontal/vertical and ±45° slant, making the horn compatible with any 4.9 GHz to 6.4 GHz single or dual polarization 2 x 2 MIMO radio and eliminates the risk of link strength degradation due to polarization mismatch. Rugged and weatherproof, the KP performances horn antenna provides a durable platform built for a broad range of environments and feature a heavy-duty UV-resistance plastic radome for all-weather operation. The powder coated, high-strength aluminum horn and mounting brackets is built to withstand wind speeds of up to 100mph and survive in corrosive environments with large swing in seasonal weather not impacting performance. Features High-performance gain and patterns that are stable over a wide bandwidth Over 25 dB cross polarization discrimination and port isolation for optimal MIMO performance Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse Ideal for high-density AP deployments with radio co-location due to compact size and highly focused radiation Improved coverage near and far from the tower with equal elevation and azimuth beamwidths Adjustable horizontal / vertical or ± 45° slant polarization that is compatible with all 5 GHz CPE radios Quick-connect waveguide allows adjustment of polarization and quick change of adapters without tools Direct Connect radio-specific and dual polarized N-type connector adapters available Fine azimuth- and elevation- tilt markings to simplify alignment Mountable on left or right side of the pole without flipping upside down
Datasheet
Description
The KP-5HA-45 is a high performance symmetrical horn antenna with a 6 dB beamwidth of 45°and a stable gain of 16 dBi over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. The horn antenna’s symmetrical radiation patterns was optimized using advanced genetic algorithm techniques to have significantly reduced side lobes that rapidly drops below 30 dB outside the main beam and a minimum front-to-back of 38 dB. This highly suppressed side lobes and superior front to back allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments. The KP-5HA-30 horn antenna’s compact 10” diameter conical form factor and highly focused radiation makes it ideal for high-density deployments and filling in coverage alongside wider-angle sector antennas. The polarization is adjustable between horizontal/vertical and ±45° slant, making the horn compatible with any 4.9 GHz to 6.4 GHz single or dual polarization 2 x 2 MIMO radio and eliminates the risk of link strength degradation due to polarization mismatch. Rugged and weatherproof, the KP performances horn antenna provides a durable platform built for a broad range of environments and feature a heavy-duty UV-resistance plastic radome for all-weather operation. The powder coated, high-strength aluminum horn and mounting brackets is built to withstand wind speeds of up to 100mph and survive in corrosive environments with large swing in seasonal weather not impacting performance. Features High-performance gain and patterns that are stable over a wide bandwidth Over 25 dB cross polarization discrimination and port isolation for optimal MIMO performance Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse Ideal for high-density AP deployments with radio co-location due to compact size and highly focused radiation Improved coverage near and far from the tower with equal elevation and azimuth beamwidths Adjustable horizontal / vertical or ± 45° slant polarization that is compatible with all 5 GHz CPE radios Quick-connect waveguide allows adjustment of polarization and quick change of adapters without tools Direct Connect radio-specific and dual polarized N-type connector adapters available Fine azimuth- and elevation- tilt markings to simplify alignment Mountable on left or right side of the pole without flipping upside down
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.9 to 6.4 GHz, 45 Degree Horn Antenna, 16.0 dBi, 2-Port - KP-5HA-45 - KP Performance Antennas
Edmonton, Alberta, Canada
4.9 to 6.4 GHz, 45 Degree Horn Antenna, 16.0 dBi, 2-Port
KP-5HA-45
4.9 to 6.4 GHz, 45 Degree Horn Antenna, 16.0 dBi, 2-Port KP-5HA-45
The KP-5HA-45 is a high performance symmetrical horn antenna with a 6 dB beamwidth of 45°and a stable gain of 16 dBi over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. The horn antenna’s symmetrical radiation patterns was optimized using advanced genetic algorithm techniques to have significantly reduced side lobes that rapidly drops below 30 dB outside the main beam and a minimum front-to-back of 38 dB. This highly suppressed side lobes and superior front to back allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments. The KP-5HA-30 horn antenna’s compact 10” diameter conical form factor and highly focused radiation makes it ideal for high-density deployments and filling in coverage alongside wider-angle sector antennas. The polarization is adjustable between horizontal/vertical and ±45° slant, making the horn compatible with any 4.9 GHz to 6.4 GHz single or dual polarization 2 x 2 MIMO radio and eliminates the risk of link strength degradation due to polarization mismatch. Rugged and weatherproof, the KP performances horn antenna provides a durable platform built for a broad range of environments and feature a heavy-duty UV-resistance plastic radome for all-weather operation. The powder coated, high-strength aluminum horn and mounting brackets is built to withstand wind speeds of up to 100mph and survive in corrosive environments with large swing in seasonal weather not impacting performance. Features High-performance gain and patterns that are stable over a wide bandwidth Over 25 dB cross polarization discrimination and port isolation for optimal MIMO performance Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse Ideal for high-density AP deployments with radio co-location due to compact size and highly focused radiation Improved coverage near and far from the tower with equal elevation and azimuth beamwidths Adjustable horizontal / vertical or ± 45° slant polarization that is compatible with all 5 GHz CPE radios Quick-connect waveguide allows adjustment of polarization and quick change of adapters without tools Direct Connect radio-specific and dual polarized N-type connector adapters available Fine azimuth- and elevation- tilt markings to simplify alignment Mountable on left or right side of the pole without flipping upside down

The KP-5HA-45 is a high performance symmetrical horn antenna with a 6 dB beamwidth of 45°and a stable gain of 16 dBi over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. The horn antenna’s symmetrical radiation patterns was optimized using advanced genetic algorithm techniques to have significantly reduced side lobes that rapidly drops below 30 dB outside the main beam and a minimum front-to-back of 38 dB. This highly suppressed side lobes and superior front to back allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments.

The KP-5HA-30 horn antenna’s compact 10” diameter conical form factor and highly focused radiation makes it ideal for high-density deployments and filling in coverage alongside wider-angle sector antennas. The polarization is adjustable between horizontal/vertical and ±45° slant, making the horn compatible with any 4.9 GHz to 6.4 GHz single or dual polarization 2 x 2 MIMO radio and eliminates the risk of link strength degradation due to polarization mismatch.

Rugged and weatherproof, the KP performances horn antenna provides a durable platform built for a broad range of environments and feature a heavy-duty UV-resistance plastic radome for all-weather operation. The powder coated, high-strength aluminum horn and mounting brackets is built to withstand wind speeds of up to 100mph and survive in corrosive environments with large swing in seasonal weather not impacting performance.

Features

  • High-performance gain and patterns that are stable over a wide bandwidth
  • Over 25 dB cross polarization discrimination and port isolation for optimal MIMO performance
  • Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse
  • Ideal for high-density AP deployments with radio co-location due to compact size and highly focused radiation
  • Improved coverage near and far from the tower with equal elevation and azimuth beamwidths
  • Adjustable horizontal / vertical or ± 45° slant polarization that is compatible with all 5 GHz CPE radios
  • Quick-connect waveguide allows adjustment of polarization and quick change of adapters without tools
  • Direct Connect radio-specific and dual polarized N-type connector adapters available
  • Fine azimuth- and elevation- tilt markings to simplify alignment
  • Mountable on left or right side of the pole without flipping upside down
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-5HA-45
Product Name 4.9 to 6.4 GHz, 45 Degree Horn Antenna, 16.0 dBi, 2-Port
Applications Basestation; Modem or Wireless Network
Polarization Horizontal; Vertical; Dual or Slant 45 Polarized
Primary Frequency Range 4900.0 to 6400.0 MHz
Gain 16 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-5GPC-5L10CP29-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Form Factor / Mounting Internal
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1248866 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 452.5 to ? MHz
Form Factor / Mounting External
View Details
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details