KP Performance Antennas 65 Degree Sector Antenna KP-3DP65S-45

Description
The KP Performance KP-3DP65S-45 is a 3 GHz ±45 Degree Slant, Dual Pol 18 dBi, 65 Degree Sector Antenna with two type-N connectors. This 3 GHz sector antenna is specifically designed for customers deploying 45 degree slant radios. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 3 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors. Features Functional mounting bracket. Stainless steel hardware. Cost effective Antenna solution with radio casing attached
Datasheet
Description
The KP Performance KP-3DP65S-45 is a 3 GHz ±45 Degree Slant, Dual Pol 18 dBi, 65 Degree Sector Antenna with two type-N connectors. This 3 GHz sector antenna is specifically designed for customers deploying 45 degree slant radios. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 3 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors. Features Functional mounting bracket. Stainless steel hardware. Cost effective Antenna solution with radio casing attached
Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 Degree Sector Antenna - KP-3DP65S-45 - KP Performance Antennas
Edmonton, Alberta, Canada
65 Degree Sector Antenna
KP-3DP65S-45
65 Degree Sector Antenna KP-3DP65S-45
The KP Performance KP-3DP65S-45 is a 3 GHz ±45 Degree Slant, Dual Pol 18 dBi, 65 Degree Sector Antenna with two type-N connectors. This 3 GHz sector antenna is specifically designed for customers deploying 45 degree slant radios. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 3 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors. Features Functional mounting bracket. Stainless steel hardware. Cost effective Antenna solution with radio casing attached

The KP Performance KP-3DP65S-45 is a 3 GHz ±45 Degree Slant, Dual Pol 18 dBi, 65 Degree Sector Antenna with two type-N connectors. This 3 GHz sector antenna is specifically designed for customers deploying 45 degree slant radios.
These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 3 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors.

Features

  • Functional mounting bracket.
  • Stainless steel hardware.
  • Cost effective Antenna solution with radio casing attached
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-3DP65S-45
Product Name 65 Degree Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 3000.0 MHz
Gain 18 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2118909-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details