The KP-26-QPOMA-6-NF Wi-Fi 6e 4x4 MIMO Omni Antenna is a high-performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It is a UV protected, outdoor rated antenna with omni-directional pattern. It features 4 (four) pigtails terminated with Type N Female connectors for 4X4 MIMO applications. The KP Performance KP-26-QPOMA-6-NF is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth.
The KP Performance high performance omni KP-26-QPOMA-6-NF is a rugged antenna providing broad coverage, low latency, increased network capacity and 6 dBi gain. This 4 port N Type Female omnidirectional antenna is suitable for commercial radios and access points in public and private networks that are equipped with N Male connectors. KP Performance’s KP-26-QPOMA-6-NF supports 2.4, 5 and 6 GHz bands.
The KP-26-QPOMA-6-NF omni antenna with 4 N Type Female connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact the KP Performance friendly and knowledgeable staff for your answers on any of our antennas.
| KP Performance Antennas | |
|---|---|
| Product Category | Antennas |
| Product Number | KP-26-QPOMA-6-NF |
| Product Name | 2.4 GHz to 2.5 GHz + 5.1 GHz to 7.2 GHz, 6 dBi, 4x4 MIMO Omni Antenna, 4 port RG58 pigtail with N Female Connector |
| Applications | Wifi |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 2400.0 to 7250.0 MHz |
| Gain | 6 dB |