KP Performance Antennas 2.4 GHz to 2.5 GHz + 5.1 GHz to 7.2 GHz, 6 dBi, 4x4 MIMO Flat Panel Antenna, 4 port RG58 pigtail with N Male Connector KP-26-QPFP-6-NM

Description
The KP-26-QPFP-6-NM Wi-Fi 6e 4x4 MIMO Flat Panel Antenna is a high-performance directional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features 4 (four) pigtails terminated with Type N Male connectors for 4x4 MIMO applications. It is a UV protected, outdoor rated antenna with 60 degree horizontal half power beamwidth. The KP Performance KP-26-QPFP-6-NM is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth. The KP Performance high performance flat panel KP-26-QPFP-6-NM is a rugged antenna providing broad coverage, low latency, increased network capacity and 6 dBi gain. This 4 port N Type Male flat panel directional antenna is suitable for commercial radios and access points in public and private networks and can connect directly to equipment with N Female connectors. KP Performance’s KP-26-QPFP-6-NM supports 2.4, 5 and 6 GHz bands. The KP-26-QPFP-6-NM 60-degree Wi-Fi 6e panel antenna with 4 N Type Male connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact the KP Performance friendly and knowledgeable staff for your answers on any of our antennas
Datasheet
Description
The KP-26-QPFP-6-NM Wi-Fi 6e 4x4 MIMO Flat Panel Antenna is a high-performance directional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features 4 (four) pigtails terminated with Type N Male connectors for 4x4 MIMO applications. It is a UV protected, outdoor rated antenna with 60 degree horizontal half power beamwidth. The KP Performance KP-26-QPFP-6-NM is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth. The KP Performance high performance flat panel KP-26-QPFP-6-NM is a rugged antenna providing broad coverage, low latency, increased network capacity and 6 dBi gain. This 4 port N Type Male flat panel directional antenna is suitable for commercial radios and access points in public and private networks and can connect directly to equipment with N Female connectors. KP Performance’s KP-26-QPFP-6-NM supports 2.4, 5 and 6 GHz bands. The KP-26-QPFP-6-NM 60-degree Wi-Fi 6e panel antenna with 4 N Type Male connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact the KP Performance friendly and knowledgeable staff for your answers on any of our antennas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz to 2.5 GHz + 5.1 GHz to 7.2 GHz, 6 dBi, 4x4 MIMO Flat Panel Antenna, 4 port RG58 pigtail with N Male Connector - KP-26-QPFP-6-NM - KP Performance Antennas
Edmonton, Alberta, Canada
2.4 GHz to 2.5 GHz + 5.1 GHz to 7.2 GHz, 6 dBi, 4x4 MIMO Flat Panel Antenna, 4 port RG58 pigtail with N Male Connector
KP-26-QPFP-6-NM
2.4 GHz to 2.5 GHz + 5.1 GHz to 7.2 GHz, 6 dBi, 4x4 MIMO Flat Panel Antenna, 4 port RG58 pigtail with N Male Connector KP-26-QPFP-6-NM
The KP-26-QPFP-6-NM Wi-Fi 6e 4x4 MIMO Flat Panel Antenna is a high-performance directional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features 4 (four) pigtails terminated with Type N Male connectors for 4x4 MIMO applications. It is a UV protected, outdoor rated antenna with 60 degree horizontal half power beamwidth. The KP Performance KP-26-QPFP-6-NM is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth. The KP Performance high performance flat panel KP-26-QPFP-6-NM is a rugged antenna providing broad coverage, low latency, increased network capacity and 6 dBi gain. This 4 port N Type Male flat panel directional antenna is suitable for commercial radios and access points in public and private networks and can connect directly to equipment with N Female connectors. KP Performance’s KP-26-QPFP-6-NM supports 2.4, 5 and 6 GHz bands. The KP-26-QPFP-6-NM 60-degree Wi-Fi 6e panel antenna with 4 N Type Male connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact the KP Performance friendly and knowledgeable staff for your answers on any of our antennas

The KP-26-QPFP-6-NM Wi-Fi 6e 4x4 MIMO Flat Panel Antenna is a high-performance directional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features 4 (four) pigtails terminated with Type N Male connectors for 4x4 MIMO applications. It is a UV protected, outdoor rated antenna with 60 degree horizontal half power beamwidth. The KP Performance KP-26-QPFP-6-NM is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth.

The KP Performance high performance flat panel KP-26-QPFP-6-NM is a rugged antenna providing broad coverage, low latency, increased network capacity and 6 dBi gain. This 4 port N Type Male flat panel directional antenna is suitable for commercial radios and access points in public and private networks and can connect directly to equipment with N Female connectors. KP Performance’s KP-26-QPFP-6-NM supports 2.4, 5 and 6 GHz bands.

The KP-26-QPFP-6-NM 60-degree Wi-Fi 6e panel antenna with 4 N Type Male connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact the KP Performance friendly and knowledgeable staff for your answers on any of our antennas

Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-26-QPFP-6-NM
Product Name 2.4 GHz to 2.5 GHz + 5.1 GHz to 7.2 GHz, 6 dBi, 4x4 MIMO Flat Panel Antenna, 4 port RG58 pigtail with N Male Connector
Applications Modem or Wireless Network
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 2400.0 to 7250.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN03-320 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 1560.0 to 10600.0 MHz
Technology Type Chip
View Details
3 suppliers
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers