KP Performance Antennas 880 MHz to 960 MHz Yagi Antenna, 7 dBi, 36in LMR400 pigtail coax with Type N Female Connector, Adjustable Polarization Pro-Series KP-960SPY7

Description
The KP Performance KP-960SPY7 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. This 900 MHz antenna provides 7 dBi of gain and adjustable polarization. The KP-960SPY7 is ideally suited for 900 MHz ISM bands. This 7 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 13.4 inches long, the N-female KP-960SPY7 from KP Performance is manufactured using robust 5/16” aircraft quality aluminum elements. The KP-960SPY7 elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. KP-960SPY7 Yagi Antenna from KP Performance operating from 880 MHz to 960 MHz can cover all your needs for Land Mobile Radio and Utilities communications. KP Performance 7 dBi 900 MHz 13.4 inch Yagi antennas are high-quality components backed by expert technical support and sales personnel. The KP-960SPY7 is in stock and ready to ship the same day.
Datasheet
Description
The KP Performance KP-960SPY7 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. This 900 MHz antenna provides 7 dBi of gain and adjustable polarization. The KP-960SPY7 is ideally suited for 900 MHz ISM bands. This 7 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 13.4 inches long, the N-female KP-960SPY7 from KP Performance is manufactured using robust 5/16” aircraft quality aluminum elements. The KP-960SPY7 elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. KP-960SPY7 Yagi Antenna from KP Performance operating from 880 MHz to 960 MHz can cover all your needs for Land Mobile Radio and Utilities communications. KP Performance 7 dBi 900 MHz 13.4 inch Yagi antennas are high-quality components backed by expert technical support and sales personnel. The KP-960SPY7 is in stock and ready to ship the same day.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
880 MHz to 960 MHz Yagi Antenna, 7 dBi, 36in LMR400 pigtail coax with Type N Female Connector, Adjustable Polarization Pro-Series - KP-960SPY7 - KP Performance Antennas
Edmonton, Alberta, Canada
880 MHz to 960 MHz Yagi Antenna, 7 dBi, 36in LMR400 pigtail coax with Type N Female Connector, Adjustable Polarization Pro-Series
KP-960SPY7
880 MHz to 960 MHz Yagi Antenna, 7 dBi, 36in LMR400 pigtail coax with Type N Female Connector, Adjustable Polarization Pro-Series KP-960SPY7
The KP Performance KP-960SPY7 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. This 900 MHz antenna provides 7 dBi of gain and adjustable polarization. The KP-960SPY7 is ideally suited for 900 MHz ISM bands. This 7 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 13.4 inches long, the N-female KP-960SPY7 from KP Performance is manufactured using robust 5/16” aircraft quality aluminum elements. The KP-960SPY7 elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. KP-960SPY7 Yagi Antenna from KP Performance operating from 880 MHz to 960 MHz can cover all your needs for Land Mobile Radio and Utilities communications. KP Performance 7 dBi 900 MHz 13.4 inch Yagi antennas are high-quality components backed by expert technical support and sales personnel. The KP-960SPY7 is in stock and ready to ship the same day.

The KP Performance KP-960SPY7 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. This 900 MHz antenna provides 7 dBi of gain and adjustable polarization. The KP-960SPY7 is ideally suited for 900 MHz ISM bands. This 7 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas).

Measuring 13.4 inches long, the N-female KP-960SPY7 from KP Performance is manufactured using robust 5/16” aircraft quality aluminum elements. The KP-960SPY7 elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments.

KP-960SPY7 Yagi Antenna from KP Performance operating from 880 MHz to 960 MHz can cover all your needs for Land Mobile Radio and Utilities communications.

KP Performance 7 dBi 900 MHz 13.4 inch Yagi antennas are high-quality components backed by expert technical support and sales personnel. The KP-960SPY7 is in stock and ready to ship the same day.

Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-960SPY7
Product Name 880 MHz to 960 MHz Yagi Antenna, 7 dBi, 36in LMR400 pigtail coax with Type N Female Connector, Adjustable Polarization Pro-Series
Applications Basestation; Modem or Wireless Network
Pattern Type Directional
Polarization Linear
Primary Frequency Range 880.0 to 960.0 MHz
Gain 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1248666 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting Internal
View Details