KP Performance Antennas 45 Degree Sector Antenna KP-2DP120S-45

Description
The KP-2DP120S-45 is a 2-port 14.5 dBi sector antenna designed for use in 2 GHz WISP and LTE networks. The unique design of these 2 GHz sector antennas minimizes interference by utilizing a 120-degree gain pattern and ±45-degree slant dual polarization scheme. Includes 2 x 36” N-Male to N-Male LMR 200 Cables. The KP-2DP120S-45 sector antenna is designed to provide high-gain and maximum coverage and feature improved front-to-back and pattern roll off that allows for higher spectral efficiency. This sector antennas operates in the popular LTE frequency range of 2.3 GHz to 2.7 GHz and delivers VSWR of 1.5:1 to 1.7:1 depending on frequency.
Datasheet
Description
The KP-2DP120S-45 is a 2-port 14.5 dBi sector antenna designed for use in 2 GHz WISP and LTE networks. The unique design of these 2 GHz sector antennas minimizes interference by utilizing a 120-degree gain pattern and ±45-degree slant dual polarization scheme. Includes 2 x 36” N-Male to N-Male LMR 200 Cables. The KP-2DP120S-45 sector antenna is designed to provide high-gain and maximum coverage and feature improved front-to-back and pattern roll off that allows for higher spectral efficiency. This sector antennas operates in the popular LTE frequency range of 2.3 GHz to 2.7 GHz and delivers VSWR of 1.5:1 to 1.7:1 depending on frequency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 Degree Sector Antenna - KP-2DP120S-45 - KP Performance Antennas
Edmonton, Alberta, Canada
45 Degree Sector Antenna
KP-2DP120S-45
45 Degree Sector Antenna KP-2DP120S-45
The KP-2DP120S-45 is a 2-port 14.5 dBi sector antenna designed for use in 2 GHz WISP and LTE networks. The unique design of these 2 GHz sector antennas minimizes interference by utilizing a 120-degree gain pattern and ±45-degree slant dual polarization scheme. Includes 2 x 36” N-Male to N-Male LMR 200 Cables. The KP-2DP120S-45 sector antenna is designed to provide high-gain and maximum coverage and feature improved front-to-back and pattern roll off that allows for higher spectral efficiency. This sector antennas operates in the popular LTE frequency range of 2.3 GHz to 2.7 GHz and delivers VSWR of 1.5:1 to 1.7:1 depending on frequency.

The KP-2DP120S-45 is a 2-port 14.5 dBi sector antenna designed for use in 2 GHz WISP and LTE networks. The unique design of these 2 GHz sector antennas minimizes interference by utilizing a 120-degree gain pattern and ±45-degree slant dual polarization scheme. Includes 2 x 36” N-Male to N-Male LMR 200 Cables.

The KP-2DP120S-45 sector antenna is designed to provide high-gain and maximum coverage and feature improved front-to-back and pattern roll off that allows for higher spectral efficiency. This sector antennas operates in the popular LTE frequency range of 2.3 GHz to 2.7 GHz and delivers VSWR of 1.5:1 to 1.7:1 depending on frequency.

Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-2DP120S-45
Product Name 45 Degree Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 2000.0 MHz
Gain 14.5 dB
VSWR 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 0600-00060-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 896.0 MHz
Gain 0.9000 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers