KP Performance Antennas 2.4 GHz to 2.5 GHz + 4.9 GHz to 7.2 GHz, 4/7 dBi, Omni Antenna with N Female Connector KP-26-SPOMA-4-NF

Description
The KP-26-SPOMA-4-NF Wi-Fi 6e Stick Omni Antenna is a high-performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features a Type N Female connector, UV protection, omni-directional patterns for outdoor or indoor use. The KP Performance KP-26-SPOMA-4-NF is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth. The KP Performance high performance omni KP-26-SPOMA-4-NF is a rugged antenna providing broad coverage, low latency, increased network capacity and 4 dBi gain. This N Type Female omnidirectional antenna is suitable for commercial radios and access points in public and private networks that are equipped with N Male connectors. KP Performance’s KP-26-SPOMA-4-NF supports 2.4, 5 and 6 GHz bands. The KP-26-SPOMA-4-NF omni antenna with N Type Female connector, as well as our wide selection of superior quality RF parts, ships same day. Contact the KP Performance friendly and knowledgeable staff for your answers on any of our antennas.
Datasheet
Description
The KP-26-SPOMA-4-NF Wi-Fi 6e Stick Omni Antenna is a high-performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features a Type N Female connector, UV protection, omni-directional patterns for outdoor or indoor use. The KP Performance KP-26-SPOMA-4-NF is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth. The KP Performance high performance omni KP-26-SPOMA-4-NF is a rugged antenna providing broad coverage, low latency, increased network capacity and 4 dBi gain. This N Type Female omnidirectional antenna is suitable for commercial radios and access points in public and private networks that are equipped with N Male connectors. KP Performance’s KP-26-SPOMA-4-NF supports 2.4, 5 and 6 GHz bands. The KP-26-SPOMA-4-NF omni antenna with N Type Female connector, as well as our wide selection of superior quality RF parts, ships same day. Contact the KP Performance friendly and knowledgeable staff for your answers on any of our antennas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz to 2.5 GHz + 4.9 GHz to 7.2 GHz, 4/7 dBi, Omni Antenna with N Female Connector - KP-26-SPOMA-4-NF - KP Performance Antennas
Edmonton, Alberta, Canada
2.4 GHz to 2.5 GHz + 4.9 GHz to 7.2 GHz, 4/7 dBi, Omni Antenna with N Female Connector
KP-26-SPOMA-4-NF
2.4 GHz to 2.5 GHz + 4.9 GHz to 7.2 GHz, 4/7 dBi, Omni Antenna with N Female Connector KP-26-SPOMA-4-NF
The KP-26-SPOMA-4-NF Wi-Fi 6e Stick Omni Antenna is a high-performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features a Type N Female connector, UV protection, omni-directional patterns for outdoor or indoor use. The KP Performance KP-26-SPOMA-4-NF is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth. The KP Performance high performance omni KP-26-SPOMA-4-NF is a rugged antenna providing broad coverage, low latency, increased network capacity and 4 dBi gain. This N Type Female omnidirectional antenna is suitable for commercial radios and access points in public and private networks that are equipped with N Male connectors. KP Performance’s KP-26-SPOMA-4-NF supports 2.4, 5 and 6 GHz bands. The KP-26-SPOMA-4-NF omni antenna with N Type Female connector, as well as our wide selection of superior quality RF parts, ships same day. Contact the KP Performance friendly and knowledgeable staff for your answers on any of our antennas.

The KP-26-SPOMA-4-NF Wi-Fi 6e Stick Omni Antenna is a high-performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features a Type N Female connector, UV protection, omni-directional patterns for outdoor or indoor use. The KP Performance KP-26-SPOMA-4-NF is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth.

The KP Performance high performance omni KP-26-SPOMA-4-NF is a rugged antenna providing broad coverage, low latency, increased network capacity and 4 dBi gain. This N Type Female omnidirectional antenna is suitable for commercial radios and access points in public and private networks that are equipped with N Male connectors. KP Performance’s KP-26-SPOMA-4-NF supports 2.4, 5 and 6 GHz bands.

The KP-26-SPOMA-4-NF omni antenna with N Type Female connector, as well as our wide selection of superior quality RF parts, ships same day. Contact the KP Performance friendly and knowledgeable staff for your answers on any of our antennas.

Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-26-SPOMA-4-NF
Product Name 2.4 GHz to 2.5 GHz + 4.9 GHz to 7.2 GHz, 4/7 dBi, Omni Antenna with N Female Connector
Applications Wifi
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 7250.0 MHz
Gain 4 to 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details