KP Performance Antennas 4.9 GHz to 5.9 GHz, 45 Degree Sector Antenna, 20.5 dBi, 2-Port, +/-45 Slant KPP-5DP45S-45

Description
The KPP-5DP45S-45 is a 5 GHz ProLine Sector Antenna with a 3 dB beamwidth of 45°, high gain of 20.5 dBi, two ports with + / - 45 slant polarization, and operates over an ultra-wide bandwidth of 4.9 GHz to 5.9 GHz. The sector antenna has an aesthetically small footprint and delivers consistent gain in its coverage area. This sector antenna offers side lobes suppression and a front to back over 40 dB while retaining a high gain that outperforms asymmetric horn antennas of the same 3dB azimuth beamwidth. The highly suppressed side lobes and superior front to back allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments. The polarization is + / - 45 slant, making the sector compatible with many 4.9 GHz to 5.9 GHz single or dual polarization 2 x 2 MIMO radios. The antenna comes with rugged powder-coated aluminum brackets and features an Integrated hoisting hook for added safety and convenient installation. The sector antenna features a heavy-duty UV-resistant ABS radome and anodized aluminum reflector for all-weather operation. This ProLine Sector antenna is packaged with a rugged universal radio bracket that is compatible with many popular Cambium, Ubiquiti, Mimosa, and Baicells radios and can be retrofitted for many more Features High-performance gain and patterns that are stable over a wide bandwidth Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Ultra-wide bandwidths for world-wide markets Integrated hoisting hook for added safety and convenient installation Null fill improves coverage near the tower -5to 15 Degrees Mechanical Tilt
Datasheet
Description
The KPP-5DP45S-45 is a 5 GHz ProLine Sector Antenna with a 3 dB beamwidth of 45°, high gain of 20.5 dBi, two ports with + / - 45 slant polarization, and operates over an ultra-wide bandwidth of 4.9 GHz to 5.9 GHz. The sector antenna has an aesthetically small footprint and delivers consistent gain in its coverage area. This sector antenna offers side lobes suppression and a front to back over 40 dB while retaining a high gain that outperforms asymmetric horn antennas of the same 3dB azimuth beamwidth. The highly suppressed side lobes and superior front to back allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments. The polarization is + / - 45 slant, making the sector compatible with many 4.9 GHz to 5.9 GHz single or dual polarization 2 x 2 MIMO radios. The antenna comes with rugged powder-coated aluminum brackets and features an Integrated hoisting hook for added safety and convenient installation. The sector antenna features a heavy-duty UV-resistant ABS radome and anodized aluminum reflector for all-weather operation. This ProLine Sector antenna is packaged with a rugged universal radio bracket that is compatible with many popular Cambium, Ubiquiti, Mimosa, and Baicells radios and can be retrofitted for many more Features High-performance gain and patterns that are stable over a wide bandwidth Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Ultra-wide bandwidths for world-wide markets Integrated hoisting hook for added safety and convenient installation Null fill improves coverage near the tower -5to 15 Degrees Mechanical Tilt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.9 GHz to 5.9 GHz, 45 Degree Sector Antenna, 20.5 dBi, 2-Port, +/-45 Slant - KPP-5DP45S-45 - KP Performance Antennas
Edmonton, Alberta, Canada
4.9 GHz to 5.9 GHz, 45 Degree Sector Antenna, 20.5 dBi, 2-Port, +/-45 Slant
KPP-5DP45S-45
4.9 GHz to 5.9 GHz, 45 Degree Sector Antenna, 20.5 dBi, 2-Port, +/-45 Slant KPP-5DP45S-45
The KPP-5DP45S-45 is a 5 GHz ProLine Sector Antenna with a 3 dB beamwidth of 45°, high gain of 20.5 dBi, two ports with + / - 45 slant polarization, and operates over an ultra-wide bandwidth of 4.9 GHz to 5.9 GHz. The sector antenna has an aesthetically small footprint and delivers consistent gain in its coverage area. This sector antenna offers side lobes suppression and a front to back over 40 dB while retaining a high gain that outperforms asymmetric horn antennas of the same 3dB azimuth beamwidth. The highly suppressed side lobes and superior front to back allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments. The polarization is + / - 45 slant, making the sector compatible with many 4.9 GHz to 5.9 GHz single or dual polarization 2 x 2 MIMO radios. The antenna comes with rugged powder-coated aluminum brackets and features an Integrated hoisting hook for added safety and convenient installation. The sector antenna features a heavy-duty UV-resistant ABS radome and anodized aluminum reflector for all-weather operation. This ProLine Sector antenna is packaged with a rugged universal radio bracket that is compatible with many popular Cambium, Ubiquiti, Mimosa, and Baicells radios and can be retrofitted for many more Features High-performance gain and patterns that are stable over a wide bandwidth Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Ultra-wide bandwidths for world-wide markets Integrated hoisting hook for added safety and convenient installation Null fill improves coverage near the tower -5to 15 Degrees Mechanical Tilt

The KPP-5DP45S-45 is a 5 GHz ProLine Sector Antenna with a 3 dB beamwidth of 45°, high gain of 20.5 dBi, two ports with + / - 45 slant polarization, and operates over an ultra-wide bandwidth of 4.9 GHz to 5.9 GHz. The sector antenna has an aesthetically small footprint and delivers consistent gain in its coverage area.

This sector antenna offers side lobes suppression and a front to back over 40 dB while retaining a high gain that outperforms asymmetric horn antennas of the same 3dB azimuth beamwidth. The highly suppressed side lobes and superior front to back allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments. The polarization is + / - 45 slant, making the sector compatible with many 4.9 GHz to 5.9 GHz single or dual polarization 2 x 2 MIMO radios.

The antenna comes with rugged powder-coated aluminum brackets and features an Integrated hoisting hook for added safety and convenient installation. The sector antenna features a heavy-duty UV-resistant ABS radome and anodized aluminum reflector for all-weather operation. This ProLine Sector antenna is packaged with a rugged universal radio bracket that is compatible with many popular Cambium, Ubiquiti, Mimosa, and Baicells radios and can be retrofitted for many more

Features

  • High-performance gain and patterns that are stable over a wide bandwidth
  • Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse
  • Universal radio bracket with quick-release slot/clip design is compatible with many AP radios
  • Ultra-wide bandwidths for world-wide markets
  • Integrated hoisting hook for added safety and convenient installation
  • Null fill improves coverage near the tower
  • -5to 15 Degrees Mechanical Tilt
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KPP-5DP45S-45
Product Name 4.9 GHz to 5.9 GHz, 45 Degree Sector Antenna, 20.5 dBi, 2-Port, +/-45 Slant
Applications Basestation
Pattern Type Directional
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 4900.0 to 5900.0 MHz
Gain 4.9 to 5.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2011724 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 680.0 to ? MHz
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details