KP Performance Antennas Dual Pol H/V 60 Degree Sector Antenna KPPA-5GHZDP60S-WC

Description
The KP Performance KPPA-5GHZDP60S-WC is a 5 GHz, 17.7 dBi, 60-degree, H/V polarized sector antenna. This 5 GHz sector antenna is specifically designed for customers deploying H/V pol radios. The radio case will fit ePMP and all versions of the Ubiquiti AP radios. These sector antennas come with heavy duty mounting brackets with an easy-attach system, stainless steel hardware, and two shielded LMR 200 N to N cable assemblies for increased performance. These 5 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors.
Datasheet
Description
The KP Performance KPPA-5GHZDP60S-WC is a 5 GHz, 17.7 dBi, 60-degree, H/V polarized sector antenna. This 5 GHz sector antenna is specifically designed for customers deploying H/V pol radios. The radio case will fit ePMP and all versions of the Ubiquiti AP radios. These sector antennas come with heavy duty mounting brackets with an easy-attach system, stainless steel hardware, and two shielded LMR 200 N to N cable assemblies for increased performance. These 5 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Pol H/V 60 Degree Sector Antenna - KPPA-5GHZDP60S-WC - KP Performance Antennas
Edmonton, Alberta, Canada
Dual Pol H/V 60 Degree Sector Antenna
KPPA-5GHZDP60S-WC
Dual Pol H/V 60 Degree Sector Antenna KPPA-5GHZDP60S-WC
The KP Performance KPPA-5GHZDP60S-WC is a 5 GHz, 17.7 dBi, 60-degree, H/V polarized sector antenna. This 5 GHz sector antenna is specifically designed for customers deploying H/V pol radios. The radio case will fit ePMP and all versions of the Ubiquiti AP radios. These sector antennas come with heavy duty mounting brackets with an easy-attach system, stainless steel hardware, and two shielded LMR 200 N to N cable assemblies for increased performance. These 5 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors.

The KP Performance KPPA-5GHZDP60S-WC is a 5 GHz, 17.7 dBi, 60-degree, H/V polarized sector antenna. This 5 GHz sector antenna is specifically designed for customers deploying H/V pol radios. The radio case will fit ePMP and all versions of the Ubiquiti AP radios.
These sector antennas come with heavy duty mounting brackets with an easy-attach system, stainless steel hardware, and two shielded LMR 200 N to N cable assemblies for increased performance. These 5 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors.

Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KPPA-5GHZDP60S-WC
Product Name Dual Pol H/V 60 Degree Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 5000.0 MHz
Gain 17.7 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-232TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.3000 to 3.8 dB
View Details
2 suppliers
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers