KP Performance Antennas 65 Degree Sector Antenna ProLine KPP-5SX4-65

Description
This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KPP-5SX4-65 is a 65 Degree, 17.5 dBi sector antenna operating from 4.9 GHz to 6.4 GHz. This 4x4 MIMO antenna features 4 ports and ±45° slant polarization with excellent front-to-back of 38 dB. Features Stable performance over wide bandwidths with flat gain Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back 4x4 MIMO capacity Ultra-wide bandwidths for world-wide markets Upper side lobe suppression reduces inter-cell interference Null fill improves coverage near the tower Side-lobe mitigation and improved front-to-back performance help reject interference Integrated hoisting hook for added safety and convenient installation Heavy-duty aluminum brackets with powder coated steel hardware Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Mounts to any size mast from 0.75" to 4.5"
Datasheet
Description
This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KPP-5SX4-65 is a 65 Degree, 17.5 dBi sector antenna operating from 4.9 GHz to 6.4 GHz. This 4x4 MIMO antenna features 4 ports and ±45° slant polarization with excellent front-to-back of 38 dB. Features Stable performance over wide bandwidths with flat gain Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back 4x4 MIMO capacity Ultra-wide bandwidths for world-wide markets Upper side lobe suppression reduces inter-cell interference Null fill improves coverage near the tower Side-lobe mitigation and improved front-to-back performance help reject interference Integrated hoisting hook for added safety and convenient installation Heavy-duty aluminum brackets with powder coated steel hardware Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Mounts to any size mast from 0.75" to 4.5"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 Degree Sector Antenna - ProLine KPP-5SX4-65 - KP Performance Antennas
Edmonton, Alberta, Canada
65 Degree Sector Antenna
ProLine KPP-5SX4-65
65 Degree Sector Antenna ProLine KPP-5SX4-65
This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KPP-5SX4-65 is a 65 Degree, 17.5 dBi sector antenna operating from 4.9 GHz to 6.4 GHz. This 4x4 MIMO antenna features 4 ports and ±45° slant polarization with excellent front-to-back of 38 dB. Features Stable performance over wide bandwidths with flat gain Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back 4x4 MIMO capacity Ultra-wide bandwidths for world-wide markets Upper side lobe suppression reduces inter-cell interference Null fill improves coverage near the tower Side-lobe mitigation and improved front-to-back performance help reject interference Integrated hoisting hook for added safety and convenient installation Heavy-duty aluminum brackets with powder coated steel hardware Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Mounts to any size mast from 0.75" to 4.5"

This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference.

The KPP-5SX4-65 is a 65 Degree, 17.5 dBi sector antenna operating from 4.9 GHz to 6.4 GHz. This 4x4 MIMO antenna features 4 ports and ±45° slant polarization with excellent front-to-back of 38 dB.

Features

  • Stable performance over wide bandwidths with flat gain
  • Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back
  • 4x4 MIMO capacity
  • Ultra-wide bandwidths for world-wide markets
  • Upper side lobe suppression reduces inter-cell interference
  • Null fill improves coverage near the tower
  • Side-lobe mitigation and improved front-to-back performance help reject interference
  • Integrated hoisting hook for added safety and convenient installation
  • Heavy-duty aluminum brackets with powder coated steel hardware
  • Universal radio bracket with quick-release slot/clip design is compatible with many AP radios
  • Mounts to any size mast from 0.75" to 4.5"
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number ProLine KPP-5SX4-65
Product Name 65 Degree Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 4900.0 to 6400.0 MHz
Gain 17.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2097259 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details