KP Performance Antennas 2 GHz, 13 dBi, H/V Dual Polarization Omni Antenna with Integrated Large Radio Case KPPA-2GHZ-DPOMA-WC-3

Description
The KPPA-2GHZ-DPOMA-WC-3 builds upon KP’s dual polarized 2.3 – 2.6 GHz, 13 dBi, omni antenna which now comes with a larger integrated radio case that fits most popular radios from Cambium and Ubiquiti. This includes the Ubiquiti Rocket 2AC Prism (R2AC) and Cambium ePMP1000 and legacy radios supported by KP’s 2nd generation omni's with case. The radio case protects both the radio and cables from direct rain and sun, reducing the chance of failure in the field and simplifying installation with minimal taping of connectors. The antenna comes with two N-type Female Right Angle to RP-SMA Female Straight LMR200 cables of 6” length. Fully assemble the antenna and radio on the ground and simply plug in the ethernet cable through the grommet in the case. Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost of putting up 3, 4 or more radios and sectors.If you only require a radius of 5 to 6 miles, the KPPA-2GHZ-DPOMA-WC-3 omni antenna may be the solution you are looking for, providing a very consistent pattern with no null zones. Rugged, weatherproof and equipped with a versatile pipe style mount, the KP performance omni antenna is built for a broad range of environments and features a heavy-duty UV-resistance plastic radome for all-weather operation. The powder coated, high-strength mounting brackets and radio case are corrosive resistant and built to withstand wind speeds of up to 130mph. Features 2.3 – 2.6 GHz, 13 dBi gain with Horizontal/Vertical Polarization 360 degree of coverage with no null zones Powder-coated metal case protects your RF connections, minimizing need for tape Out performs our competitors by 1 to 3 dBi Will not require a RF shield if using a UBNT radio. Functional easy-to-install mounting bracket 2 x 2 MIMO – Multiple Input and Multiple-Output Cost effective all-in-one Omni Antenna solution with radio casing attached 2 x N-type Female Right Angle to RP-SMA Female Straight LMR200 cables of 6” length
Datasheet
Description
The KPPA-2GHZ-DPOMA-WC-3 builds upon KP’s dual polarized 2.3 – 2.6 GHz, 13 dBi, omni antenna which now comes with a larger integrated radio case that fits most popular radios from Cambium and Ubiquiti. This includes the Ubiquiti Rocket 2AC Prism (R2AC) and Cambium ePMP1000 and legacy radios supported by KP’s 2nd generation omni's with case. The radio case protects both the radio and cables from direct rain and sun, reducing the chance of failure in the field and simplifying installation with minimal taping of connectors. The antenna comes with two N-type Female Right Angle to RP-SMA Female Straight LMR200 cables of 6” length. Fully assemble the antenna and radio on the ground and simply plug in the ethernet cable through the grommet in the case. Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost of putting up 3, 4 or more radios and sectors.If you only require a radius of 5 to 6 miles, the KPPA-2GHZ-DPOMA-WC-3 omni antenna may be the solution you are looking for, providing a very consistent pattern with no null zones. Rugged, weatherproof and equipped with a versatile pipe style mount, the KP performance omni antenna is built for a broad range of environments and features a heavy-duty UV-resistance plastic radome for all-weather operation. The powder coated, high-strength mounting brackets and radio case are corrosive resistant and built to withstand wind speeds of up to 130mph. Features 2.3 – 2.6 GHz, 13 dBi gain with Horizontal/Vertical Polarization 360 degree of coverage with no null zones Powder-coated metal case protects your RF connections, minimizing need for tape Out performs our competitors by 1 to 3 dBi Will not require a RF shield if using a UBNT radio. Functional easy-to-install mounting bracket 2 x 2 MIMO – Multiple Input and Multiple-Output Cost effective all-in-one Omni Antenna solution with radio casing attached 2 x N-type Female Right Angle to RP-SMA Female Straight LMR200 cables of 6” length
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 GHz, 13 dBi, H/V Dual Polarization Omni Antenna with Integrated Large Radio Case - KPPA-2GHZ-DPOMA-WC-3 - KP Performance Antennas
Edmonton, Alberta, Canada
2 GHz, 13 dBi, H/V Dual Polarization Omni Antenna with Integrated Large Radio Case
KPPA-2GHZ-DPOMA-WC-3
2 GHz, 13 dBi, H/V Dual Polarization Omni Antenna with Integrated Large Radio Case KPPA-2GHZ-DPOMA-WC-3
The KPPA-2GHZ-DPOMA-WC-3 builds upon KP’s dual polarized 2.3 – 2.6 GHz, 13 dBi, omni antenna which now comes with a larger integrated radio case that fits most popular radios from Cambium and Ubiquiti. This includes the Ubiquiti Rocket 2AC Prism (R2AC) and Cambium ePMP1000 and legacy radios supported by KP’s 2nd generation omni's with case. The radio case protects both the radio and cables from direct rain and sun, reducing the chance of failure in the field and simplifying installation with minimal taping of connectors. The antenna comes with two N-type Female Right Angle to RP-SMA Female Straight LMR200 cables of 6” length. Fully assemble the antenna and radio on the ground and simply plug in the ethernet cable through the grommet in the case. Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost of putting up 3, 4 or more radios and sectors.If you only require a radius of 5 to 6 miles, the KPPA-2GHZ-DPOMA-WC-3 omni antenna may be the solution you are looking for, providing a very consistent pattern with no null zones. Rugged, weatherproof and equipped with a versatile pipe style mount, the KP performance omni antenna is built for a broad range of environments and features a heavy-duty UV-resistance plastic radome for all-weather operation. The powder coated, high-strength mounting brackets and radio case are corrosive resistant and built to withstand wind speeds of up to 130mph. Features 2.3 – 2.6 GHz, 13 dBi gain with Horizontal/Vertical Polarization 360 degree of coverage with no null zones Powder-coated metal case protects your RF connections, minimizing need for tape Out performs our competitors by 1 to 3 dBi Will not require a RF shield if using a UBNT radio. Functional easy-to-install mounting bracket 2 x 2 MIMO – Multiple Input and Multiple-Output Cost effective all-in-one Omni Antenna solution with radio casing attached 2 x N-type Female Right Angle to RP-SMA Female Straight LMR200 cables of 6” length

The KPPA-2GHZ-DPOMA-WC-3 builds upon KP’s dual polarized 2.3 – 2.6 GHz, 13 dBi, omni antenna which now comes with a larger integrated radio case that fits most popular radios from Cambium and Ubiquiti. This includes the Ubiquiti Rocket 2AC Prism (R2AC) and Cambium ePMP1000 and legacy radios supported by KP’s 2nd generation omni's with case.
The radio case protects both the radio and cables from direct rain and sun, reducing the chance of failure in the field and simplifying installation with minimal taping of connectors. The antenna comes with two N-type Female Right Angle to RP-SMA Female Straight LMR200 cables of 6” length. Fully assemble the antenna and radio on the ground and simply plug in the ethernet cable through the grommet in the case.
Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost of putting up 3, 4 or more radios and sectors.If you only require a radius of 5 to 6 miles, the KPPA-2GHZ-DPOMA-WC-3 omni antenna may be the solution you are looking for, providing a very consistent pattern with no null zones.
Rugged, weatherproof and equipped with a versatile pipe style mount, the KP performance omni antenna is built for a broad range of environments and features a heavy-duty UV-resistance plastic radome for all-weather operation. The powder coated, high-strength mounting brackets and radio case are corrosive resistant and built to withstand wind speeds of up to 130mph.

Features

  • 2.3 – 2.6 GHz, 13 dBi gain with Horizontal/Vertical Polarization
  • 360 degree of coverage with no null zones
  • Powder-coated metal case protects your RF connections, minimizing need for tape
  • Out performs our competitors by 1 to 3 dBi
  • Will not require a RF shield if using a UBNT radio.
  • Functional easy-to-install mounting bracket
  • 2 x 2 MIMO – Multiple Input and Multiple-Output
  • Cost effective all-in-one Omni Antenna solution with radio casing attached
  • 2 x N-type Female Right Angle to RP-SMA Female Straight LMR200 cables of 6” length
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KPPA-2GHZ-DPOMA-WC-3
Product Name 2 GHz, 13 dBi, H/V Dual Polarization Omni Antenna with Integrated Large Radio Case
Applications Modem or Wireless Network
Pattern Type Omni directional
Polarization Horizontal; Vertical
Primary Frequency Range 2300.0 to 2600.0 MHz
Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

3G 16dBi Yagi Antenna With RG58 Cable (L-3Mtr) + SMA Male St. Connector - ET-WC16Y4-2WL3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 16 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 1248691 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting External
View Details
RF Antennas - 2115-NN03-320CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, Galileo, Glonass, GNSS, GPS, Wi-Fi
Primary Frequency Range 1561.0 to 10300.0 MHz
Gain -1.1 to 4.1 dB
View Details
3 suppliers