KP Performance Antennas Dual Pol H/V 90 Degree Sector Antenna KPPA-5GHZDP90S

Description
The KP Performance KPPA-5GHZDP90S is a 5 GHz 90 degree 17 dBi H/V dual polarized sector antenna. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. KP Performance 5 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors. This sector antenna is designed with two N connections. Features Functional mounting bracket Flexible LMR200 cables provided Stainless steel hardware
Datasheet
Description
The KP Performance KPPA-5GHZDP90S is a 5 GHz 90 degree 17 dBi H/V dual polarized sector antenna. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. KP Performance 5 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors. This sector antenna is designed with two N connections. Features Functional mounting bracket Flexible LMR200 cables provided Stainless steel hardware
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Pol H/V 90 Degree Sector Antenna - KPPA-5GHZDP90S - KP Performance Antennas
Edmonton, Alberta, Canada
Dual Pol H/V 90 Degree Sector Antenna
KPPA-5GHZDP90S
Dual Pol H/V 90 Degree Sector Antenna KPPA-5GHZDP90S
The KP Performance KPPA-5GHZDP90S is a 5 GHz 90 degree 17 dBi H/V dual polarized sector antenna. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. KP Performance 5 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors. This sector antenna is designed with two N connections. Features Functional mounting bracket Flexible LMR200 cables provided Stainless steel hardware

The KP Performance KPPA-5GHZDP90S is a 5 GHz 90 degree 17 dBi H/V dual polarized sector antenna. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. KP Performance 5 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors. This sector antenna is designed with two N connections.

Features

  • Functional mounting bracket
  • Flexible LMR200 cables provided
  • Stainless steel hardware
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KPPA-5GHZDP90S
Product Name Dual Pol H/V 90 Degree Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 5000.0 MHz
Gain 17 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Telemetry Antennas - 2608503 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1 dB
Connectors MHF
View Details