This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications.
The KP-5PDUIS5-1 is a 1-foot, 24 dBi parabolic antenna operating from 4.9 GHz to 6.4 GHz. This antenna includes a specially designed quick-connect, weatherproof radio adapter specifically for the Ubiquiti®: PrismStationTM 5AC, IsoStationTM 5AC, IsoStationTM M5. The radio unit simply slots into place onto the adapter housing. The radio’s fast-release button makes removing the radio simple and fast. This parabolic antenna also features H/V or ±45° slant polarization options and boasts excellent front-to-back of 35 dB.
Features
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications.
The KP-5PDUIS5-1 is a 1-foot, 24 dBi parabolic antenna operating from 4.9 GHz to 6.4 GHz. This antenna includes a specially designed quick-connect, weatherproof radio adapter specifically for the Ubiquiti®: PrismStationTM 5AC, IsoStationTM 5AC, IsoStationTM M5. The radio unit simply slots into place onto the adapter housing. The radio’s fast-release button makes removing the radio simple and fast. This parabolic antenna also features H/V or ±45° slant polarization options and boasts excellent front-to-back of 35 dB.
Features
| KP Performance Antennas | KP Performance Antennas | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | KP-5PDUIS5-1 | KP-5PDUIS5-1 |
| Product Name | 4.9 GHz to 6.4 GHz, 1-Foot Parabolic Dish Antenna with Ubiquiti®: PS-5AC, IS-5AC, IS-M5 Quick-Connect Adapter | 4.9 GHz to 6.4 GHz, 1-Foot Parabolic Dish Antenna with Ubiquiti®: PS-5AC, IS-5AC, IS-M5 Quick-Connect Adapter |
| Applications | TV or Radio Broadcast | Modem or Wireless Network |
| Primary Frequency Range | 4900.0 to 6400.0 MHz | 4900.0 to 6400.0 MHz |
| Gain | 24.5 dB | 22.5 to 24.5 dB |
| VSWR | 1.3 to 1.8 :1 | 1.3 to 1.7 :1 |
| Form Factor / Mounting | External; Stationary | External; Stationary |
Vertical