KP Performance Antennas 3.3 GHz to 3.8 GHz, 65 Degree Small Cell Sector Antenna, 15 dBi, 4-Port, 45 Slant KP-3SCX4-65

Description
The KP Performance KP-3CSX4-90 Small Cell Sector Panel Antenna has an aesthetically small footprint and consists of four ports with dual ±45 slant polarization, high 15 dBi gain with a 65 degree beamwidth in a single enclosure with one mounting point. It is a professional quality antenna designed primarily for 4x4 or 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This small-cell sector's wider elevation beamwidth provide excellent coverage near the tower and can be mechanicallt tilted to provide optimial coverage over the target coverage zone. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of one 4x4 radio or two 2x2 radios with multiple transmit and receive path. The sector antenna is ideal for applications requiring 60 degree horizontal coverage over one or more sectors and with 6-sector frequency-reuse two (ABCABC) channel planning. This antenna supports LTE deployments in the 3.3 - 3.8 GHz spectrum. The 4-port sector antenna features a heavy-duty UV-resistant ABS radome for all-weather operation. The heavy-duty mounting brackets allows installation with pipe diameter from 0.75" to 3.3" and up to 30 degrees of incline for easy alignment. This sector antenna is built to withstand speeds of up to 100 mph and survive in a wide-range of challenging environments. Features Small cell design with aesthetically pleasing form factor 4 x 4 MIMO – Multiple-Input and Multiple-Output Four ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation 0° fixed electrical downtilt
Datasheet
Description
The KP Performance KP-3CSX4-90 Small Cell Sector Panel Antenna has an aesthetically small footprint and consists of four ports with dual ±45 slant polarization, high 15 dBi gain with a 65 degree beamwidth in a single enclosure with one mounting point. It is a professional quality antenna designed primarily for 4x4 or 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This small-cell sector's wider elevation beamwidth provide excellent coverage near the tower and can be mechanicallt tilted to provide optimial coverage over the target coverage zone. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of one 4x4 radio or two 2x2 radios with multiple transmit and receive path. The sector antenna is ideal for applications requiring 60 degree horizontal coverage over one or more sectors and with 6-sector frequency-reuse two (ABCABC) channel planning. This antenna supports LTE deployments in the 3.3 - 3.8 GHz spectrum. The 4-port sector antenna features a heavy-duty UV-resistant ABS radome for all-weather operation. The heavy-duty mounting brackets allows installation with pipe diameter from 0.75" to 3.3" and up to 30 degrees of incline for easy alignment. This sector antenna is built to withstand speeds of up to 100 mph and survive in a wide-range of challenging environments. Features Small cell design with aesthetically pleasing form factor 4 x 4 MIMO – Multiple-Input and Multiple-Output Four ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation 0° fixed electrical downtilt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3 GHz to 3.8 GHz, 65 Degree Small Cell Sector Antenna, 15 dBi, 4-Port, 45 Slant - KP-3SCX4-65 - KP Performance Antennas
Edmonton, Alberta, Canada
3.3 GHz to 3.8 GHz, 65 Degree Small Cell Sector Antenna, 15 dBi, 4-Port, 45 Slant
KP-3SCX4-65
3.3 GHz to 3.8 GHz, 65 Degree Small Cell Sector Antenna, 15 dBi, 4-Port, 45 Slant KP-3SCX4-65
The KP Performance KP-3CSX4-90 Small Cell Sector Panel Antenna has an aesthetically small footprint and consists of four ports with dual ±45 slant polarization, high 15 dBi gain with a 65 degree beamwidth in a single enclosure with one mounting point. It is a professional quality antenna designed primarily for 4x4 or 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This small-cell sector's wider elevation beamwidth provide excellent coverage near the tower and can be mechanicallt tilted to provide optimial coverage over the target coverage zone. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of one 4x4 radio or two 2x2 radios with multiple transmit and receive path. The sector antenna is ideal for applications requiring 60 degree horizontal coverage over one or more sectors and with 6-sector frequency-reuse two (ABCABC) channel planning. This antenna supports LTE deployments in the 3.3 - 3.8 GHz spectrum. The 4-port sector antenna features a heavy-duty UV-resistant ABS radome for all-weather operation. The heavy-duty mounting brackets allows installation with pipe diameter from 0.75" to 3.3" and up to 30 degrees of incline for easy alignment. This sector antenna is built to withstand speeds of up to 100 mph and survive in a wide-range of challenging environments. Features Small cell design with aesthetically pleasing form factor 4 x 4 MIMO – Multiple-Input and Multiple-Output Four ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation 0° fixed electrical downtilt

The KP Performance KP-3CSX4-90 Small Cell Sector Panel Antenna has an aesthetically small footprint and consists of four ports with dual ±45 slant polarization, high 15 dBi gain with a 65 degree beamwidth in a single enclosure with one mounting point.
It is a professional quality antenna designed primarily for 4x4 or 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This small-cell sector's wider elevation beamwidth provide excellent coverage near the tower and can be mechanicallt tilted to provide optimial coverage over the target coverage zone.
This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of one 4x4 radio or two 2x2 radios with multiple transmit and receive path. The sector antenna is ideal for applications requiring 60 degree horizontal coverage over one or more sectors and with 6-sector frequency-reuse two (ABCABC) channel planning. This antenna supports LTE deployments in the 3.3 - 3.8 GHz spectrum.
The 4-port sector antenna features a heavy-duty UV-resistant ABS radome for all-weather operation. The heavy-duty mounting brackets allows installation with pipe diameter from 0.75" to 3.3" and up to 30 degrees of incline for easy alignment. This sector antenna is built to withstand speeds of up to 100 mph and survive in a wide-range of challenging environments.

Features

  • Small cell design with aesthetically pleasing form factor
  • 4 x 4 MIMO – Multiple-Input and Multiple-Output
  • Four ±45 slant polarization ports with integral N-female connectors in a single enclosure
  • UV-resistant radome and rugged mounting hardware for all-weather operation
  • 0° fixed electrical downtilt
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-3SCX4-65
Product Name 3.3 GHz to 3.8 GHz, 65 Degree Small Cell Sector Antenna, 15 dBi, 4-Port, 45 Slant
Applications Modem or Wireless Network
Pattern Type Directional
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 3300.0 to 3800.0 MHz
Gain 14.5 to 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details