KP Performance Antennas 4.9 GHz to 6.4 GHz, 2-Foot Parabolic Dish Antenna with Ubiquiti®: PS-5AC, IS-5AC, IS-M5 Quick-Connect Adapter KP-5PDUIS5-2

Description
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications. The KP-5PDUIS5-2 is a 2-foot, 29 dBi parabolic antenna operating from 4.9 GHz to 6.4 GHz. This antenna includes a specially designed quick-connect, weatherproof radio adapter specifically for the Ubiquiti® : PrismStationTM 5AC, IsoStationTM 5AC, IsoStationTM M5. The radio unit simply slots into place onto the adapter housing. The radio’s fast-release button makes removing the radio simple and fast. This parabolic antenna also features H/V or ±45° slant polarization options and boasts excellent front-to-back of 40 dB. Features Stable gain over ultra-wide bandwidth of 4.9 GHz - 6.4 GHz Optimized F/B & side-lobe suppression minimizes interference Included Ubiquiti® : PS-5AC, IS-5AC, IS-M5 push-in adapter is fully weatherproofed Patented Quick-Connect Waveguide technology Installs in minutes to reduce service calls and installation time Quick connect waveguide allows rapid change of polarization Integrated handle / hoisting hook for added safety and convenient installation Heavy-duty bracket with fine elevation and azimuth adjustment Mounts to any size mast from 0.75" to 4.5"
Datasheet
Description
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications. The KP-5PDUIS5-2 is a 2-foot, 29 dBi parabolic antenna operating from 4.9 GHz to 6.4 GHz. This antenna includes a specially designed quick-connect, weatherproof radio adapter specifically for the Ubiquiti® : PrismStationTM 5AC, IsoStationTM 5AC, IsoStationTM M5. The radio unit simply slots into place onto the adapter housing. The radio’s fast-release button makes removing the radio simple and fast. This parabolic antenna also features H/V or ±45° slant polarization options and boasts excellent front-to-back of 40 dB. Features Stable gain over ultra-wide bandwidth of 4.9 GHz - 6.4 GHz Optimized F/B & side-lobe suppression minimizes interference Included Ubiquiti® : PS-5AC, IS-5AC, IS-M5 push-in adapter is fully weatherproofed Patented Quick-Connect Waveguide technology Installs in minutes to reduce service calls and installation time Quick connect waveguide allows rapid change of polarization Integrated handle / hoisting hook for added safety and convenient installation Heavy-duty bracket with fine elevation and azimuth adjustment Mounts to any size mast from 0.75" to 4.5"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.9 GHz to 6.4 GHz, 2-Foot Parabolic Dish Antenna with Ubiquiti®: PS-5AC, IS-5AC, IS-M5 Quick-Connect Adapter - KP-5PDUIS5-2 - KP Performance Antennas
Edmonton, Alberta, Canada
4.9 GHz to 6.4 GHz, 2-Foot Parabolic Dish Antenna with Ubiquiti®: PS-5AC, IS-5AC, IS-M5 Quick-Connect Adapter
KP-5PDUIS5-2
4.9 GHz to 6.4 GHz, 2-Foot Parabolic Dish Antenna with Ubiquiti®: PS-5AC, IS-5AC, IS-M5 Quick-Connect Adapter KP-5PDUIS5-2
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications. The KP-5PDUIS5-2 is a 2-foot, 29 dBi parabolic antenna operating from 4.9 GHz to 6.4 GHz. This antenna includes a specially designed quick-connect, weatherproof radio adapter specifically for the Ubiquiti® : PrismStationTM 5AC, IsoStationTM 5AC, IsoStationTM M5. The radio unit simply slots into place onto the adapter housing. The radio’s fast-release button makes removing the radio simple and fast. This parabolic antenna also features H/V or ±45° slant polarization options and boasts excellent front-to-back of 40 dB. Features Stable gain over ultra-wide bandwidth of 4.9 GHz - 6.4 GHz Optimized F/B & side-lobe suppression minimizes interference Included Ubiquiti® : PS-5AC, IS-5AC, IS-M5 push-in adapter is fully weatherproofed Patented Quick-Connect Waveguide technology Installs in minutes to reduce service calls and installation time Quick connect waveguide allows rapid change of polarization Integrated handle / hoisting hook for added safety and convenient installation Heavy-duty bracket with fine elevation and azimuth adjustment Mounts to any size mast from 0.75" to 4.5"

This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications.

The KP-5PDUIS5-2 is a 2-foot, 29 dBi parabolic antenna operating from 4.9 GHz to 6.4 GHz. This antenna includes a specially designed quick-connect, weatherproof radio adapter specifically for the Ubiquiti® : PrismStationTM 5AC, IsoStationTM 5AC, IsoStationTM M5. The radio unit simply slots into place onto the adapter housing. The radio’s fast-release button makes removing the radio simple and fast. This parabolic antenna also features H/V or ±45° slant polarization options and boasts excellent front-to-back of 40 dB.

Features

  • Stable gain over ultra-wide bandwidth of 4.9 GHz - 6.4 GHz
  • Optimized F/B & side-lobe suppression minimizes interference
  • Included Ubiquiti® : PS-5AC, IS-5AC, IS-M5 push-in adapter is fully weatherproofed
  • Patented Quick-Connect Waveguide technology
  • Installs in minutes to reduce service calls and installation time
  • Quick connect waveguide allows rapid change of polarization
  • Integrated handle / hoisting hook for added safety and convenient installation
  • Heavy-duty bracket with fine elevation and azimuth adjustment
  • Mounts to any size mast from 0.75" to 4.5"
Supplier's Site Datasheet
4.9 GHz to 6.4 GHz, 2-Foot Parabolic Dish Antenna with Ubiquiti®: PS-5AC, IS-5AC, IS-M5 Quick-Connect Adapter - KP-5PDUIS5-2 - KP Performance Antennas
Edmonton, Alberta, Canada
4.9 GHz to 6.4 GHz, 2-Foot Parabolic Dish Antenna with Ubiquiti®: PS-5AC, IS-5AC, IS-M5 Quick-Connect Adapter
KP-5PDUIS5-2
4.9 GHz to 6.4 GHz, 2-Foot Parabolic Dish Antenna with Ubiquiti®: PS-5AC, IS-5AC, IS-M5 Quick-Connect Adapter KP-5PDUIS5-2
This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications. The KP-5PDUIS5-2 is a 2-foot, 29 dBi parabolic antenna operating from 4.9 GHz to 6.4 GHz. This antenna includes a specially designed quick-connect, weatherproof radio adapter specifically for the Ubiquiti® : PrismStationTM 5AC, IsoStationTM 5AC, IsoStationTM M5. The radio unit simply slots into place onto the adapter housing. The radio’s fast-release button makes removing the radio simple and fast. This parabolic antenna also features H/V or ±45° slant polarization options and boasts excellent front-to-back of 40 dB. Features Stable gain over ultra-wide bandwidth of 4.9 GHz - 6.4 GHz Optimized F/B & side-lobe suppression minimizes interference Included Ubiquiti® : PS-5AC, IS-5AC, IS-M5 push-in adapter is fully weatherproofed Patented Quick-Connect Waveguide technology Installs in minutes to reduce service calls and installation time Quick connect waveguide allows rapid change of polarization Integrated handle / hoisting hook for added safety and convenient installation Heavy-duty bracket with fine elevation and azimuth adjustment Mounts to any size mast from 0.75" to 4.5"

This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul applications.

The KP-5PDUIS5-2 is a 2-foot, 29 dBi parabolic antenna operating from 4.9 GHz to 6.4 GHz. This antenna includes a specially designed quick-connect, weatherproof radio adapter specifically for the Ubiquiti® : PrismStationTM 5AC, IsoStationTM 5AC, IsoStationTM M5. The radio unit simply slots into place onto the adapter housing. The radio’s fast-release button makes removing the radio simple and fast. This parabolic antenna also features H/V or ±45° slant polarization options and boasts excellent front-to-back of 40 dB.

Features

  • Stable gain over ultra-wide bandwidth of 4.9 GHz - 6.4 GHz
  • Optimized F/B & side-lobe suppression minimizes interference
  • Included Ubiquiti® : PS-5AC, IS-5AC, IS-M5 push-in adapter is fully weatherproofed
  • Patented Quick-Connect Waveguide technology
  • Installs in minutes to reduce service calls and installation time
  • Quick connect waveguide allows rapid change of polarization
  • Integrated handle / hoisting hook for added safety and convenient installation
  • Heavy-duty bracket with fine elevation and azimuth adjustment
  • Mounts to any size mast from 0.75" to 4.5"
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas KP Performance Antennas
Product Category Antennas Antennas
Product Number KP-5PDUIS5-2 KP-5PDUIS5-2
Product Name 4.9 GHz to 6.4 GHz, 2-Foot Parabolic Dish Antenna with Ubiquiti®: PS-5AC, IS-5AC, IS-M5 Quick-Connect Adapter 4.9 GHz to 6.4 GHz, 2-Foot Parabolic Dish Antenna with Ubiquiti®: PS-5AC, IS-5AC, IS-M5 Quick-Connect Adapter
Polarization Horizontal; Vertical; Dual or Slant 45 Polarized Horizontal; Vertical; Dual or Slant 45 Polarized
Primary Frequency Range 4900.0 to 6400.0 MHz 4900.0 to 6400.0 MHz
Gain 29.5 dB 27.5 to 29.5 dB
VSWR 1.3 to 1.8 :1 1.3 to 1.7 :1
Form Factor / Mounting External; Stationary External; Stationary
Unlock Full Specs
to access all available technical data

Similar Products

868MHz 5dBi Screw Mount Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8685SRB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2097296 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details