KP Performance Antennas 65 Degree Sector Antenna KP-TWDP65S-12

Description
The KP Performance KP-TWDP65S-12 is a 470 MHz to 698 MHz, Dual Pol, 65-degree sector antenna designed for TV White Space (TVWS) applications. The 65 degree beam width provides optimized coverage area with improved capability of propagating through dense foliage and obstructions. The KP-TWDP65S-12 features 12 dBi of gain and operates from 470 MHz to 698 MHz. Features 470 MHz to 698 MHz Dual Pol TVWS sector antenna 12 dBi gain, 65 degree beam width 2x Type N female connectors Heavy duty mounting brackets & small footprint Built-in GPS Antenna (1x TNC Connector) Direct Mount for Redline Ellipse Radios
Datasheet
Description
The KP Performance KP-TWDP65S-12 is a 470 MHz to 698 MHz, Dual Pol, 65-degree sector antenna designed for TV White Space (TVWS) applications. The 65 degree beam width provides optimized coverage area with improved capability of propagating through dense foliage and obstructions. The KP-TWDP65S-12 features 12 dBi of gain and operates from 470 MHz to 698 MHz. Features 470 MHz to 698 MHz Dual Pol TVWS sector antenna 12 dBi gain, 65 degree beam width 2x Type N female connectors Heavy duty mounting brackets & small footprint Built-in GPS Antenna (1x TNC Connector) Direct Mount for Redline Ellipse Radios
Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 Degree Sector Antenna - KP-TWDP65S-12 - KP Performance Antennas
Edmonton, Alberta, Canada
65 Degree Sector Antenna
KP-TWDP65S-12
65 Degree Sector Antenna KP-TWDP65S-12
The KP Performance KP-TWDP65S-12 is a 470 MHz to 698 MHz, Dual Pol, 65-degree sector antenna designed for TV White Space (TVWS) applications. The 65 degree beam width provides optimized coverage area with improved capability of propagating through dense foliage and obstructions. The KP-TWDP65S-12 features 12 dBi of gain and operates from 470 MHz to 698 MHz. Features 470 MHz to 698 MHz Dual Pol TVWS sector antenna 12 dBi gain, 65 degree beam width 2x Type N female connectors Heavy duty mounting brackets & small footprint Built-in GPS Antenna (1x TNC Connector) Direct Mount for Redline Ellipse Radios

The KP Performance KP-TWDP65S-12 is a 470 MHz to 698 MHz, Dual Pol, 65-degree sector antenna designed for TV White Space (TVWS) applications. The 65 degree beam width provides optimized coverage area with improved capability of propagating through dense foliage and obstructions. The KP-TWDP65S-12 features 12 dBi of gain and operates from 470 MHz to 698 MHz.

Features

  • 470 MHz to 698 MHz Dual Pol TVWS sector antenna
  • 12 dBi gain, 65 degree beam width
  • 2x Type N female connectors
  • Heavy duty mounting brackets & small footprint
  • Built-in GPS Antenna (1x TNC Connector)
  • Direct Mount for Redline Ellipse Radios
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-TWDP65S-12
Product Name 65 Degree Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 470.0 to 698.0 MHz
Gain 12 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

4G PCB Internal Antenna with RG178 (L-10CM) Cable + UFL Connector - ET-LTPC-3L10CP22-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 4 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 1408048 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting External
View Details
Virtual Antenna - NANOmXTEND™ - Ignion
Specs
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details