KP Performance Antennas Dual Pol H/V 120 Degree Sector Antenna KPPA-2GHZDP120S-WC

Description
The KP Performance KPPA-2GHZDP120S-WC is a 2.4 GHz 120 degree 14.2 dBi sector antenna with a metal radio box on the back to contain radio & connectors. The case on this sector antenna will fit ePMP and all versions of the Ubiquiti AP radios. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 2 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors. Features Metal radio casing Metal case covers up the N connections on the sector and radio Out performs our competitors by 1 to 4 dBi (compared to a competitor sector with shield added) Will not requite a purchase of additional RF shield kit Very high F/B ratio Versatile mounting bracket Flexible LMR200 cables provided Sleek new design for low wind loading Stainless steel hardware Most cost effective all in one solution sector antenna on the market
Datasheet
Description
The KP Performance KPPA-2GHZDP120S-WC is a 2.4 GHz 120 degree 14.2 dBi sector antenna with a metal radio box on the back to contain radio & connectors. The case on this sector antenna will fit ePMP and all versions of the Ubiquiti AP radios. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 2 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors. Features Metal radio casing Metal case covers up the N connections on the sector and radio Out performs our competitors by 1 to 4 dBi (compared to a competitor sector with shield added) Will not requite a purchase of additional RF shield kit Very high F/B ratio Versatile mounting bracket Flexible LMR200 cables provided Sleek new design for low wind loading Stainless steel hardware Most cost effective all in one solution sector antenna on the market
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Pol H/V 120 Degree Sector Antenna - KPPA-2GHZDP120S-WC - KP Performance Antennas
Edmonton, Alberta, Canada
Dual Pol H/V 120 Degree Sector Antenna
KPPA-2GHZDP120S-WC
Dual Pol H/V 120 Degree Sector Antenna KPPA-2GHZDP120S-WC
The KP Performance KPPA-2GHZDP120S-WC is a 2.4 GHz 120 degree 14.2 dBi sector antenna with a metal radio box on the back to contain radio & connectors. The case on this sector antenna will fit ePMP and all versions of the Ubiquiti AP radios. These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 2 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors. Features Metal radio casing Metal case covers up the N connections on the sector and radio Out performs our competitors by 1 to 4 dBi (compared to a competitor sector with shield added) Will not requite a purchase of additional RF shield kit Very high F/B ratio Versatile mounting bracket Flexible LMR200 cables provided Sleek new design for low wind loading Stainless steel hardware Most cost effective all in one solution sector antenna on the market

The KP Performance KPPA-2GHZDP120S-WC is a 2.4 GHz 120 degree 14.2 dBi sector antenna with a metal radio box on the back to contain radio & connectors. The case on this sector antenna will fit ePMP and all versions of the Ubiquiti AP radios.
These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 2 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors.

Features

  • Metal radio casing
  • Metal case covers up the N connections on the sector and radio
  • Out performs our competitors by 1 to 4 dBi (compared to a competitor sector with shield added)
  • Will not requite a purchase of additional RF shield kit
  • Very high F/B ratio
  • Versatile mounting bracket
  • Flexible LMR200 cables provided
  • Sleek new design for low wind loading
  • Stainless steel hardware
  • Most cost effective all in one solution sector antenna on the market
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KPPA-2GHZDP120S-WC
Product Name Dual Pol H/V 120 Degree Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 2000.0 MHz
Gain 15 dB
VSWR 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-4 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LoRaWAN, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers