The KP-26-QPFP-6-RSP Wi-Fi 6e 4x4 MIMO Flat Panel Antenna is a high-performance directional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It is a UV protected, outdoor rated antenna with 60 degree horizontal half power beamwidth. It features 4 (four) pigtails terminated with Reverse Polarity SMA (RP-SMA) male connectors for 4X4 MIMO applications. The KP Performance KP-26-QPFP-6-RSP is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth.
The KP Performance high performance flat panel KP-26-QPFP-6-RSP is a rugged antenna providing broad coverage, low latency, increased network capacity and 6 dBi gain. This 4 port RP-SMA flat panel directional antenna is suitable for commercial radios and access points in public and private networks that are equipped with RP-SMA female connectors. KP Performance’s KP-26-QPFP-6-RSP supports 2.4, 5 and 6 GHz bands.
The KP-26-QPFP-6-RSP 60-degree Wi-Fi 6e panel antenna with 4 Reverse Polarity SMA connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact the KP Performance friendly and knowledgeable staff for your answers on any of our antennas.
| KP Performance Antennas | |
|---|---|
| Product Category | Antennas |
| Product Number | KP-26-QPFP-6-RSP |
| Product Name | 2.4 GHz to 2.5 GHz + 5.1 GHz to 7.2 GHz, 6 dBi, 4x4 MIMO Flat Panel Antenna, 4 port RG58 pigtail with RP-SMA Male Connector |
| Applications | Modem or Wireless Network |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical |
| Primary Frequency Range | 2400.0 to 7250.0 MHz |
| Gain | 6 dB |
Vertical & 2 x Dual Slant ±45°