KP Performance Antennas 65 Degree Dual Sector Antenna KP-5HVX8-65

Description
Note: This 8-port sector antenna is specially designed to fit 2x Mimosa A5c radios (4-ports each radio), but will work with other 4-port 5 GHz radios. The KP-5HVX8-65 8-Port 65° 5 GHz Sector Antenna features dual-horizontal/vert ical-polarization with a 65° azimuth beam width and eight ports, all within a single 34-inch random. It delivers high gain over a wide bandwidth of 4.9 GHz to 6.4 GHz with up to 17.5 dBi gain at 5.9 GHz. This 8x8 MIMO sector antenna is supplied with a robust, universal adjustable bracket with wide U-bolts for mounting on poles or tower legs up to 3.5-inches in diameter. This innovative sector antenna from KP Performance (KP-5HVX8-65) has eight 5 GHz ports with collocated patterns all facing in the same direction. Connecting two four-port radios provides additional redundancy and can be leveraged to increase capacity by using separate channels on each radio. Pairing the sector with two of Mimosa’s A5C radios (4 ports each) provides an additional +2 dBi beamforming gain, which allows for extremely long shots with Mimosa’s high client speeds. Four of these antennas mounted to a tower provides complete 360° coverage which can be increased to six antennas for more dense applications.
Datasheet
Description
Note: This 8-port sector antenna is specially designed to fit 2x Mimosa A5c radios (4-ports each radio), but will work with other 4-port 5 GHz radios. The KP-5HVX8-65 8-Port 65° 5 GHz Sector Antenna features dual-horizontal/vert ical-polarization with a 65° azimuth beam width and eight ports, all within a single 34-inch random. It delivers high gain over a wide bandwidth of 4.9 GHz to 6.4 GHz with up to 17.5 dBi gain at 5.9 GHz. This 8x8 MIMO sector antenna is supplied with a robust, universal adjustable bracket with wide U-bolts for mounting on poles or tower legs up to 3.5-inches in diameter. This innovative sector antenna from KP Performance (KP-5HVX8-65) has eight 5 GHz ports with collocated patterns all facing in the same direction. Connecting two four-port radios provides additional redundancy and can be leveraged to increase capacity by using separate channels on each radio. Pairing the sector with two of Mimosa’s A5C radios (4 ports each) provides an additional +2 dBi beamforming gain, which allows for extremely long shots with Mimosa’s high client speeds. Four of these antennas mounted to a tower provides complete 360° coverage which can be increased to six antennas for more dense applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 Degree Dual Sector Antenna - KP-5HVX8-65 - KP Performance Antennas
Edmonton, Alberta, Canada
65 Degree Dual Sector Antenna
KP-5HVX8-65
65 Degree Dual Sector Antenna KP-5HVX8-65
Note: This 8-port sector antenna is specially designed to fit 2x Mimosa A5c radios (4-ports each radio), but will work with other 4-port 5 GHz radios. The KP-5HVX8-65 8-Port 65° 5 GHz Sector Antenna features dual-horizontal/vert ical-polarization with a 65° azimuth beam width and eight ports, all within a single 34-inch random. It delivers high gain over a wide bandwidth of 4.9 GHz to 6.4 GHz with up to 17.5 dBi gain at 5.9 GHz. This 8x8 MIMO sector antenna is supplied with a robust, universal adjustable bracket with wide U-bolts for mounting on poles or tower legs up to 3.5-inches in diameter. This innovative sector antenna from KP Performance (KP-5HVX8-65) has eight 5 GHz ports with collocated patterns all facing in the same direction. Connecting two four-port radios provides additional redundancy and can be leveraged to increase capacity by using separate channels on each radio. Pairing the sector with two of Mimosa’s A5C radios (4 ports each) provides an additional +2 dBi beamforming gain, which allows for extremely long shots with Mimosa’s high client speeds. Four of these antennas mounted to a tower provides complete 360° coverage which can be increased to six antennas for more dense applications.

Note: This 8-port sector antenna is specially designed to fit 2x Mimosa A5c radios (4-ports each radio), but will work with other 4-port 5 GHz radios.
The KP-5HVX8-65 8-Port 65° 5 GHz Sector Antenna features dual-horizontal/vertical-polarization with a 65° azimuth beam width and eight ports, all within a single 34-inch random. It delivers high gain over a wide bandwidth of 4.9 GHz to 6.4 GHz with up to 17.5 dBi gain at 5.9 GHz. This 8x8 MIMO sector antenna is supplied with a robust, universal adjustable bracket with wide U-bolts for mounting on poles or tower legs up to 3.5-inches in diameter.

This innovative sector antenna from KP Performance (KP-5HVX8-65) has eight 5 GHz ports with collocated patterns all facing in the same direction. Connecting two four-port radios provides additional redundancy and can be leveraged to increase capacity by using separate channels on each radio. Pairing the sector with two of Mimosa’s A5C radios (4 ports each) provides an additional +2 dBi beamforming gain, which allows for extremely long shots with Mimosa’s high client speeds. Four of these antennas mounted to a tower provides complete 360° coverage which can be increased to six antennas for more dense applications.

Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-5HVX8-65
Product Name 65 Degree Dual Sector Antenna
Applications Basestation
Pattern Type Directional
Primary Frequency Range 5000.0 MHz
Gain 17.6 dB
VSWR 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 3dBi Fiberglass Antenna With N Male St. Connector - ET-WIFG12-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
Gain 2 to 3 dB
View Details
Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details