KP Performance Antennas 3.5-3.8 GHz, 2-Foot, 24 dBi, Parabolic Antenna, Dual Polarized with N-type Female Connectors on 36" LMR200 Cables KP-35PD2-N

Description
The KP-35PD2-N is a 2-foot 24 dBi parabolic antenna operating from 3.5 - 3.8 GHz. This antenna includes dual horizontal and vertical polarization and provides 24 dBi gain with a focused main beam of 9 degree beamwidth that has minimal side-lobes and back-lobes that outperform similiar sized flat panels. This parabolic antenna comes with a pair of pre-attached, 36" LMR 200 pig-tail cables with N-female connectors which simplifies installation and minimizes taping. Use this parabolic antenna over a flat panel antenna to maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul application requireing 2x2 MIMO in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum Rugged and Weatherproof The 2-foot parabolic antenna features an industrial-grade powder-coated reflector, feed horn, and mounting brackets which allow 15 degree if elevation mechanical tilt and installation for pipe diameter from 1.2" to 2.5". This CBRS parabolic antenna is built to withstand speeds of up to 130 mph and survive in a wide range of challenging environments. Features 24 dBi gain with 2ft diameter dish 2 x 2 MIMO dual polarization +/-90deg Comes with 36” LMR 200 Pigtails and N-type Female Connectors Low side lobes and high front to back Compact shipping size Rugged design with heavy-duty brackets and weather-resistant powder coating for industrial and corrosive applications
Datasheet
Description
The KP-35PD2-N is a 2-foot 24 dBi parabolic antenna operating from 3.5 - 3.8 GHz. This antenna includes dual horizontal and vertical polarization and provides 24 dBi gain with a focused main beam of 9 degree beamwidth that has minimal side-lobes and back-lobes that outperform similiar sized flat panels. This parabolic antenna comes with a pair of pre-attached, 36" LMR 200 pig-tail cables with N-female connectors which simplifies installation and minimizes taping. Use this parabolic antenna over a flat panel antenna to maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul application requireing 2x2 MIMO in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum Rugged and Weatherproof The 2-foot parabolic antenna features an industrial-grade powder-coated reflector, feed horn, and mounting brackets which allow 15 degree if elevation mechanical tilt and installation for pipe diameter from 1.2" to 2.5". This CBRS parabolic antenna is built to withstand speeds of up to 130 mph and survive in a wide range of challenging environments. Features 24 dBi gain with 2ft diameter dish 2 x 2 MIMO dual polarization +/-90deg Comes with 36” LMR 200 Pigtails and N-type Female Connectors Low side lobes and high front to back Compact shipping size Rugged design with heavy-duty brackets and weather-resistant powder coating for industrial and corrosive applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5-3.8 GHz, 2-Foot, 24 dBi, Parabolic Antenna, Dual Polarized with N-type Female Connectors on 36
Edmonton, Alberta, Canada
3.5-3.8 GHz, 2-Foot, 24 dBi, Parabolic Antenna, Dual Polarized with N-type Female Connectors on 36" LMR200 Cables
KP-35PD2-N
3.5-3.8 GHz, 2-Foot, 24 dBi, Parabolic Antenna, Dual Polarized with N-type Female Connectors on 36" LMR200 Cables KP-35PD2-N
The KP-35PD2-N is a 2-foot 24 dBi parabolic antenna operating from 3.5 - 3.8 GHz. This antenna includes dual horizontal and vertical polarization and provides 24 dBi gain with a focused main beam of 9 degree beamwidth that has minimal side-lobes and back-lobes that outperform similiar sized flat panels. This parabolic antenna comes with a pair of pre-attached, 36" LMR 200 pig-tail cables with N-female connectors which simplifies installation and minimizes taping. Use this parabolic antenna over a flat panel antenna to maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul application requireing 2x2 MIMO in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum Rugged and Weatherproof The 2-foot parabolic antenna features an industrial-grade powder-coated reflector, feed horn, and mounting brackets which allow 15 degree if elevation mechanical tilt and installation for pipe diameter from 1.2" to 2.5". This CBRS parabolic antenna is built to withstand speeds of up to 130 mph and survive in a wide range of challenging environments. Features 24 dBi gain with 2ft diameter dish 2 x 2 MIMO dual polarization +/-90deg Comes with 36” LMR 200 Pigtails and N-type Female Connectors Low side lobes and high front to back Compact shipping size Rugged design with heavy-duty brackets and weather-resistant powder coating for industrial and corrosive applications

The KP-35PD2-N is a 2-foot 24 dBi parabolic antenna operating from 3.5 - 3.8 GHz. This antenna includes dual horizontal and vertical polarization and provides 24 dBi gain with a focused main beam of 9 degree beamwidth that has minimal side-lobes and back-lobes that outperform similiar sized flat panels.

This parabolic antenna comes with a pair of pre-attached, 36" LMR 200 pig-tail cables with N-female connectors which simplifies installation and minimizes taping. Use this parabolic antenna over a flat panel antenna to maximize the potential of your radio by improving signal strength and reducing the noise floor in your link.

Our parabolic antennas are perfectly suited for high density point-to-point client-premises or backhaul application requireing 2x2 MIMO in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum
Rugged and Weatherproof
The 2-foot parabolic antenna features an industrial-grade powder-coated reflector, feed horn, and mounting brackets which allow 15 degree if elevation mechanical tilt and installation for pipe diameter from 1.2" to 2.5". This CBRS parabolic antenna is built to withstand speeds of up to 130 mph and survive in a wide range of challenging environments.

Features

  • 24 dBi gain with 2ft diameter dish
  • 2 x 2 MIMO dual polarization +/-90deg
  • Comes with 36” LMR 200 Pigtails and N-type Female Connectors
  • Low side lobes and high front to back
  • Compact shipping size
  • Rugged design with heavy-duty brackets and weather-resistant powder coating for industrial and corrosive applications
Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-35PD2-N
Product Name 3.5-3.8 GHz, 2-Foot, 24 dBi, Parabolic Antenna, Dual Polarized with N-type Female Connectors on 36" LMR200 Cables
Applications Modem or Wireless Network; TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 3500.0 to 3800.0 MHz
Gain 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513430-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers