The KP Performance KPPA-5GHZDP90S-PMP is a 5 GHz, 16.3 dBi, 90-degree, H/V polarized sector antenna with two type-N connectors. This 5 GHz sector antenna is specifically designed for customers deploying 45 degree slant radios. This sector antenna has an adapter on the back specially designed for mounting a Cambium PMP radio.
These sector antennas come with heavy duty mounting brackets with an easy-attach system and stainless steel hardware. These 5 GHz sectors have an exceptional F/B ratio and designed for channel reusability on towers between sectors.
| KP Performance Antennas | |
|---|---|
| Product Category | Antennas |
| Product Number | KPPA-5GHZDP90S-PMP |
| Product Name | Dual Pol 90 Degree Sector Antenna |
| Applications | Basestation |
| Pattern Type | Directional |
| Primary Frequency Range | 5000.0 MHz |
| Gain | 16.3 dB |
| VSWR | 1.5 :1 |