KP Performance Antennas 880 MHz to 960 MHz Yagi Antenna, 13 dBi, 36in LMR400 pigtail coax with Type N Female Connector, Adjustable Polarization Pro-Series KP-960SPY13

Description
The KP Performance KP-960SPY13 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector on a 36 in LMR400 pigtail, coaxial connections to a radio are simple and easy. This 900 MHz antenna provides 13 dBi of gain and adjustable polarization. The KP-960SPY13 is ideally suited for 900 MHz ISM bands. This 13 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 43 inches long, the N-female KP-960SPY13 from KP Performance is manufactured using robust 5/16” aircraft quality aluminum elements. The KP-960SPY13 elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. KP-960SPY13 Yagi Antenna from KP Performance operating from 880 MHz to 960 MHz can cover all your needs for Land Mobile Radio and Utilities communications. KP Performance 13 dBi 900 MHz 43 inch Yagi antennas are high-quality components backed by expert technical support and sales personnel. The KP-960SPY13 is in stock and ready to ship the same day.
Datasheet
Description
The KP Performance KP-960SPY13 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector on a 36 in LMR400 pigtail, coaxial connections to a radio are simple and easy. This 900 MHz antenna provides 13 dBi of gain and adjustable polarization. The KP-960SPY13 is ideally suited for 900 MHz ISM bands. This 13 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 43 inches long, the N-female KP-960SPY13 from KP Performance is manufactured using robust 5/16” aircraft quality aluminum elements. The KP-960SPY13 elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. KP-960SPY13 Yagi Antenna from KP Performance operating from 880 MHz to 960 MHz can cover all your needs for Land Mobile Radio and Utilities communications. KP Performance 13 dBi 900 MHz 43 inch Yagi antennas are high-quality components backed by expert technical support and sales personnel. The KP-960SPY13 is in stock and ready to ship the same day.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
880 MHz to 960 MHz Yagi Antenna, 13 dBi, 36in LMR400 pigtail coax with Type N Female Connector, Adjustable Polarization Pro-Series - KP-960SPY13 - KP Performance Antennas
Edmonton, Alberta, Canada
880 MHz to 960 MHz Yagi Antenna, 13 dBi, 36in LMR400 pigtail coax with Type N Female Connector, Adjustable Polarization Pro-Series
KP-960SPY13
880 MHz to 960 MHz Yagi Antenna, 13 dBi, 36in LMR400 pigtail coax with Type N Female Connector, Adjustable Polarization Pro-Series KP-960SPY13
The KP Performance KP-960SPY13 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector on a 36 in LMR400 pigtail, coaxial connections to a radio are simple and easy. This 900 MHz antenna provides 13 dBi of gain and adjustable polarization. The KP-960SPY13 is ideally suited for 900 MHz ISM bands. This 13 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas). Measuring 43 inches long, the N-female KP-960SPY13 from KP Performance is manufactured using robust 5/16” aircraft quality aluminum elements. The KP-960SPY13 elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments. KP-960SPY13 Yagi Antenna from KP Performance operating from 880 MHz to 960 MHz can cover all your needs for Land Mobile Radio and Utilities communications. KP Performance 13 dBi 900 MHz 43 inch Yagi antennas are high-quality components backed by expert technical support and sales personnel. The KP-960SPY13 is in stock and ready to ship the same day.

The KP Performance KP-960SPY13 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector on a 36 in LMR400 pigtail, coaxial connections to a radio are simple and easy. This 900 MHz antenna provides 13 dBi of gain and adjustable polarization. The KP-960SPY13 is ideally suited for 900 MHz ISM bands. This 13 dBi antenna supports Land Mobile Radio for land transportation, utility, manufacturing, and petrochemical companies (oil and gas).

Measuring 43 inches long, the N-female KP-960SPY13 from KP Performance is manufactured using robust 5/16” aircraft quality aluminum elements. The KP-960SPY13 elements are completely welded to a 1” boom and painted black. This ensures performance and survivability in the toughest environments.

KP-960SPY13 Yagi Antenna from KP Performance operating from 880 MHz to 960 MHz can cover all your needs for Land Mobile Radio and Utilities communications.

KP Performance 13 dBi 900 MHz 43 inch Yagi antennas are high-quality components backed by expert technical support and sales personnel. The KP-960SPY13 is in stock and ready to ship the same day.

Supplier's Site Datasheet

Technical Specifications

  KP Performance Antennas
Product Category Antennas
Product Number KP-960SPY13
Product Name 880 MHz to 960 MHz Yagi Antenna, 13 dBi, 36in LMR400 pigtail coax with Type N Female Connector, Adjustable Polarization Pro-Series
Applications Modem or Wireless Network
Pattern Type Directional
Polarization Linear
Primary Frequency Range 880.0 to 960.0 MHz
Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 1407609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Form Factor / Mounting External
View Details
OEM Survey Tripleband GNSS Antenna - AS-ANT3B-OEMSUR-L1L2L5-02SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details